XC4000E/X Field Programmable Gate Array (FPGA) IC 192 18432 1368 256-BBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 799758-XC4013XL-09BG
Series: XC4000E/X
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 256-BBGA
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Number of I/O: 192
Number of LABs/CLBs: 576
Number of Logic Elements/Cells: 1368
Total RAM Bits: 18432
Number of Gates: 13000
Part Status: Obsolete(EOL)
Family Name: XC4013XL
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-PBGA (27x27)
Alternative Parts (Cross-Reference): QL5332-33APBN256I; QL5130-33APBN256I ; QL5332-33APBN256C ; QL5130-33APB256C;
Introduction Date: February 05, 1999
ECCN: EAR99
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC FPGA 192 I/O 256BGA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC4013XL-09BG256C-ND | 799758-XC4013XL-09BG256C | XC4013XL-09BG256C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4013XL-09BG256C | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-BBGA | ||
| Pins | 256 | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |