Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4013E-3HQ208I XC4013E-3HQ208I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939330-XC4013E-3HQ20 8I Series: XC4000E/X Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 160 18432 1368 208-BFQFP Exposed Pad Package: Tray Package: 208-BFQFP Exposed Pad Mounting: Surface Mount Number of I/O: 160 Part Status: Obsolete Family Name: XC4013E Categories: Integrated Circuits (ICs) Case / Package: 208-PQFP (28x28) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939330-XC4013E-3HQ20 8I Series: XC4000E/X Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 160 18432 1368 208-BFQFP Exposed Pad Package: Tray Package: 208-BFQFP Exposed Pad Mounting: Surface Mount Number of I/O: 160 Part Status: Obsolete Family Name: XC4013E Categories: Integrated Circuits (ICs) Case / Package: 208-PQFP (28x28) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4013E-3HQ208I - 939330-XC4013E-3HQ208I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4013E-3HQ208I
939330-XC4013E-3HQ208I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4013E-3HQ208I 939330-XC4013E-3HQ208I
Manufacturer: Xilinx Inc. Win Source Part Number: 939330-XC4013E-3HQ20 8I Series: XC4000E/X Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 160 18432 1368 208-BFQFP Exposed Pad Package: Tray Package: 208-BFQFP Exposed Pad Mounting: Surface Mount Number of I/O: 160 Part Status: Obsolete Family Name: XC4013E Categories: Integrated Circuits (ICs) Case / Package: 208-PQFP (28x28) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939330-XC4013E-3HQ208I
Series: XC4000E/X
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 160 18432 1368 208-BFQFP Exposed Pad
Package: Tray
Package: 208-BFQFP Exposed Pad
Mounting: Surface Mount
Number of I/O: 160
Part Status: Obsolete
Family Name: XC4013E
Categories: Integrated Circuits (ICs)
Case / Package: 208-PQFP (28x28)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4013E-3HQ208I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4013E-3HQ208I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4013E-3HQ208I
IC FPGA 160 I/O 208QFP

IC FPGA 160 I/O 208QFP

Supplier's Site
IC FPGA 160 I/O 208HQFP - 903-XC4013E-3HQ208I - Utmel Electronic Limited
Hong Kong, China
IC FPGA 160 I/O 208HQFP
903-XC4013E-3HQ208I
IC FPGA 160 I/O 208HQFP 903-XC4013E-3HQ208I
IC FPGA 160 I/O 208HQFP

IC FPGA 160 I/O 208HQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939330-XC4013E-3HQ208I XC4013E-3HQ208I 903-XC4013E-3HQ208I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4013E-3HQ208I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 160 I/O 208HQFP
Package Type QFP; Other; 208-PQFP (28x28) QFP QFP; Other; 208-BFQFP Exposed Pad
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other 5V; Other; 5V
System Gates 13000
Unlock Full Specs
to access all available technical data