Manufacturer: Xilinx Inc.
Win Source Part Number: 799746-XC4010XL-1TQ1
Series: XC4000E/X
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 176-LQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Number of I/O: 145
Number of LABs/CLBs: 400
Number of Logic Elements/Cells: 950
Total RAM Bits: 12800
Number of Gates: 10000
Part Status: Obsolete(EOL)
Family Name: XC4010XL
Categories: Integrated Circuits (ICs)
Manufacturer Package: 176-TQFP (24x24)
Alternative Parts (Cross-Reference): A14V40A-TQ176C; A14V40A-TQG176C; A14V40A-StdTQ176C; A14V40A-StdTQG176C;
Introduction Date: February 05, 1999
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC FPGA 145 I/O 176TQFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 799746-XC4010XL-1TQ176C | XC4010XL-1TQ176C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4010XL-1TQ176C | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 10000 |