Manufacturer: Xilinx Inc.
Win Source Part Number: 057645-XC4010-5PQ208
Mounting: SMD (SMT)
Number of I/O: 160
Number of LABs/CLBs: 400
Number of Logic Elements/Cells: 950
Total RAM Bits: 12800
Number of Gates: 10000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
XC4000 Field Programmable Gate Array (FPGA) IC 160 12800 950 208-BFQFP
IC FPGA 160 I/O 208QFP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 057645-XC4010-5PQ208C | 122-1071-ND | XC4010-5PQ208C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4010-5PQ208C | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 10000 | ||
| Logic Cells / Logic Blocks | 950 | ||
| Package Type | QFP; Other; 208-PQFP (28x28) | Other; 208-BFQFP | QFP |