Xilinx, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4005XL-1PQ208C

Description
Manufacturer: AMD Xilinx Win Source Part Number: 1318175-XC4005XL-1PQ 208C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 112 Number of LABs/CLBs: 196 Number of Logic Elements/Cells: 466 Total RAM Bits: 6272 Number of Gates: 5000 Voltage - Supply: 3V ~ 3.6V Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 208-BFQFP ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC4005XL Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: AMD Xilinx Win Source Part Number: 1318175-XC4005XL-1PQ 208C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 112 Number of LABs/CLBs: 196 Number of Logic Elements/Cells: 466 Total RAM Bits: 6272 Number of Gates: 5000 Voltage - Supply: 3V ~ 3.6V Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 208-BFQFP ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC4005XL Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318175-XC4005XL-1PQ208C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318175-XC4005XL-1PQ208C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318175-XC4005XL-1PQ208C
Manufacturer: AMD Xilinx Win Source Part Number: 1318175-XC4005XL-1PQ 208C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 112 Number of LABs/CLBs: 196 Number of Logic Elements/Cells: 466 Total RAM Bits: 6272 Number of Gates: 5000 Voltage - Supply: 3V ~ 3.6V Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 208-BFQFP ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC4005XL Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1318175-XC4005XL-1PQ208C
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 112
Number of LABs/CLBs: 196
Number of Logic Elements/Cells: 466
Total RAM Bits: 6272
Number of Gates: 5000
Voltage - Supply: 3V ~ 3.6V
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 208-BFQFP
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC4005XL
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4005XL-1PQ208C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4005XL-1PQ208C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4005XL-1PQ208C
IC FPGA 112 I/O 208QFP

IC FPGA 112 I/O 208QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1318175-XC4005XL-1PQ208C XC4005XL-1PQ208C
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 5000
Unlock Full Specs
to access all available technical data