Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4005E-4PQ100I XC4005E-4PQ100I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 721156-XC4005E-4PQ10 0I Series: XC4000E/X Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 100-BQFP Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Number of I/O: 77 Number of LABs/CLBs: 196 Number of Logic Elements/Cells: 466 Total RAM Bits: 6272 Number of Gates: 5000 Part Status: Obsolete(EOL) Family Name: XC4005E Categories: Integrated Circuits (ICs) RoHS State: Request Verification Manufacturer Package: 100-PQFP (14x20) Alternative Parts (Cross-Reference): TPC1010BVE-100C1; TPC1010BVE-100I; TPC1010BVE-100I1; Introduction Date: February 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 721156-XC4005E-4PQ10 0I Series: XC4000E/X Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 100-BQFP Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Number of I/O: 77 Number of LABs/CLBs: 196 Number of Logic Elements/Cells: 466 Total RAM Bits: 6272 Number of Gates: 5000 Part Status: Obsolete(EOL) Family Name: XC4005E Categories: Integrated Circuits (ICs) RoHS State: Request Verification Manufacturer Package: 100-PQFP (14x20) Alternative Parts (Cross-Reference): TPC1010BVE-100C1; TPC1010BVE-100I; TPC1010BVE-100I1; Introduction Date: February 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4005E-4PQ100I - 721156-XC4005E-4PQ100I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4005E-4PQ100I
721156-XC4005E-4PQ100I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4005E-4PQ100I 721156-XC4005E-4PQ100I
Manufacturer: Xilinx Inc. Win Source Part Number: 721156-XC4005E-4PQ10 0I Series: XC4000E/X Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 100-BQFP Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Number of I/O: 77 Number of LABs/CLBs: 196 Number of Logic Elements/Cells: 466 Total RAM Bits: 6272 Number of Gates: 5000 Part Status: Obsolete(EOL) Family Name: XC4005E Categories: Integrated Circuits (ICs) RoHS State: Request Verification Manufacturer Package: 100-PQFP (14x20) Alternative Parts (Cross-Reference): TPC1010BVE-100C1; TPC1010BVE-100I; TPC1010BVE-100I1; Introduction Date: February 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 721156-XC4005E-4PQ100I
Series: XC4000E/X
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 100-BQFP
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of I/O: 77
Number of LABs/CLBs: 196
Number of Logic Elements/Cells: 466
Total RAM Bits: 6272
Number of Gates: 5000
Part Status: Obsolete(EOL)
Family Name: XC4005E
Categories: Integrated Circuits (ICs)
RoHS State: Request Verification
Manufacturer Package: 100-PQFP (14x20)
Alternative Parts (Cross-Reference): TPC1010BVE-100C1; TPC1010BVE-100I; TPC1010BVE-100I1;
Introduction Date: February 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4005E-4PQ100I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4005E-4PQ100I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4005E-4PQ100I
IC FPGA 77 I/O 100QFP

IC FPGA 77 I/O 100QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 721156-XC4005E-4PQ100I XC4005E-4PQ100I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4005E-4PQ100I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 5000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F780C4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90960
User I/Os 534 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details