Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4005E-3TQ144I XC4005E-3TQ144I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799719-XC4005E-3TQ14 4I Series: XC4000E/X Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Number of I/O: 112 Number of LABs/CLBs: 196 Number of Logic Elements/Cells: 466 Total RAM Bits: 6272 Number of Gates: 5000 Part Status: Obsolete(EOL) Family Name: XC4005E Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): M1240-PQ144I; M1240-PQ144C; QL2003-XPF144I; QL2003-2PFN144I ; Introduction Date: February 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799719-XC4005E-3TQ14 4I Series: XC4000E/X Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Number of I/O: 112 Number of LABs/CLBs: 196 Number of Logic Elements/Cells: 466 Total RAM Bits: 6272 Number of Gates: 5000 Part Status: Obsolete(EOL) Family Name: XC4005E Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): M1240-PQ144I; M1240-PQ144C; QL2003-XPF144I; QL2003-2PFN144I ; Introduction Date: February 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4005E-3TQ144I - 799719-XC4005E-3TQ144I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4005E-3TQ144I
799719-XC4005E-3TQ144I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4005E-3TQ144I 799719-XC4005E-3TQ144I
Manufacturer: Xilinx Inc. Win Source Part Number: 799719-XC4005E-3TQ14 4I Series: XC4000E/X Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Number of I/O: 112 Number of LABs/CLBs: 196 Number of Logic Elements/Cells: 466 Total RAM Bits: 6272 Number of Gates: 5000 Part Status: Obsolete(EOL) Family Name: XC4005E Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): M1240-PQ144I; M1240-PQ144C; QL2003-XPF144I; QL2003-2PFN144I ; Introduction Date: February 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799719-XC4005E-3TQ144I
Series: XC4000E/X
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 144-LQFP
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of I/O: 112
Number of LABs/CLBs: 196
Number of Logic Elements/Cells: 466
Total RAM Bits: 6272
Number of Gates: 5000
Part Status: Obsolete(EOL)
Family Name: XC4005E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): M1240-PQ144I; M1240-PQ144C; QL2003-XPF144I; QL2003-2PFN144I ;
Introduction Date: February 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC4005E-3TQ144I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC4005E-3TQ144I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4005E-3TQ144I
IC FPGA 112 I/O 144TQFP

IC FPGA 112 I/O 144TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799719-XC4005E-3TQ144I XC4005E-3TQ144I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC4005E-3TQ144I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 5000
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details