Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD3400A-5CSG484C XC3SD3400A-5CSG484C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799712-XC3SD3400A-5C SG484C Series: Spartan-3A DSP Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-FBGA, CSPBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 309 Number of LABs/CLBs: 5968 Number of Logic Elements/Cells: 53712 Total RAM Bits: 2322432 Number of Gates: 3400000 Family Name: XC3SD3400A Categories: Integrated Circuits (ICs) Manufacturer Package: 484-CSPBGA (19x19) Alternative Parts (Cross-Reference): AGLE3000-FFG484; AGLE3000-FFGG484I; AGLE3000-FG484I; AGLE3000V5-FFGG484; Introduction Date: March 30, 2007 ECCN: 3A991.d Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799712-XC3SD3400A-5C SG484C Series: Spartan-3A DSP Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-FBGA, CSPBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 309 Number of LABs/CLBs: 5968 Number of Logic Elements/Cells: 53712 Total RAM Bits: 2322432 Number of Gates: 3400000 Family Name: XC3SD3400A Categories: Integrated Circuits (ICs) Manufacturer Package: 484-CSPBGA (19x19) Alternative Parts (Cross-Reference): AGLE3000-FFG484; AGLE3000-FFGG484I; AGLE3000-FG484I; AGLE3000V5-FFGG484; Introduction Date: March 30, 2007 ECCN: 3A991.d Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD3400A-5CSG484C - 799712-XC3SD3400A-5CSG484C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD3400A-5CSG484C
799712-XC3SD3400A-5CSG484C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD3400A-5CSG484C 799712-XC3SD3400A-5CSG484C
Manufacturer: Xilinx Inc. Win Source Part Number: 799712-XC3SD3400A-5C SG484C Series: Spartan-3A DSP Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-FBGA, CSPBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 309 Number of LABs/CLBs: 5968 Number of Logic Elements/Cells: 53712 Total RAM Bits: 2322432 Number of Gates: 3400000 Family Name: XC3SD3400A Categories: Integrated Circuits (ICs) Manufacturer Package: 484-CSPBGA (19x19) Alternative Parts (Cross-Reference): AGLE3000-FFG484; AGLE3000-FFGG484I; AGLE3000-FG484I; AGLE3000V5-FFGG484; Introduction Date: March 30, 2007 ECCN: 3A991.d Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799712-XC3SD3400A-5CSG484C
Series: Spartan-3A DSP
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 484-FBGA, CSPBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 309
Number of LABs/CLBs: 5968
Number of Logic Elements/Cells: 53712
Total RAM Bits: 2322432
Number of Gates: 3400000
Family Name: XC3SD3400A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 484-CSPBGA (19x19)
Alternative Parts (Cross-Reference): AGLE3000-FFG484; AGLE3000-FFGG484I; AGLE3000-FG484I; AGLE3000V5-FFGG484;
Introduction Date: March 30, 2007
ECCN: 3A991.d
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC3SD3400A-5CSG484C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3SD3400A-5CSG484C-ND
FPGAs (Field Programmable Gate Array) XC3SD3400A-5CSG484C-ND
Spartan®-3A DSP Field Programmable Gate Array (FPGA) IC 309 2322432 53712 484-FBGA, CSPBGA

Spartan®-3A DSP Field Programmable Gate Array (FPGA) IC 309 2322432 53712 484-FBGA, CSPBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3SD3400A-5CSG484C
FPGA - Field Programmable Gate Array XC3SD3400A-5CSG484C
FPGA - Field Programmable Gate Array XC3SD3400A-5CSG484C

FPGA - Field Programmable Gate Array XC3SD3400A-5CSG484C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD3400A-5CSG484C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3SD3400A-5CSG484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3SD3400A-5CSG484C
IC FPGA 309 I/O 484CSBGA

IC FPGA 309 I/O 484CSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799712-XC3SD3400A-5CSG484C XC3SD3400A-5CSG484C-ND XC3SD3400A-5CSG484C XC3SD3400A-5CSG484C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD3400A-5CSG484C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 3.40E6
Logic Cells / Logic Blocks 53712
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details