Manufacturer: Xilinx Inc.
Win Source Part Number: 799710-XC3SD3400A-4F
Series: Spartan-3A DSP
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 676-BBGA, FCBGA
Mounting: Sub-Base Mount
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 469
Number of LABs/CLBs: 5968
Number of Logic Elements/Cells: 53712
Total RAM Bits: 2322432
Number of Gates: 3400000
Family Name: XC3SD3400A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 676-FCBGA (27x27)
Alternative Parts (Cross-Reference): AFS1500-1FG676PP; AFS1500-2FG676PP; AFS1500-1FGG676PP; AFS1500-FFG676PP;
Introduction Date: March 30, 2007
ECCN: 3A991.d
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Spartan®-3A DSP Field Programmable Gate Array (FPGA) IC 469 2322432 53712 676-BGA
IC FPGA 469 I/O 676FCBGA
FPGA - Field Programmable Gate Array XC3SD3400A-4FG676I
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 799710-XC3SD3400A-4FG676I | XC3SD3400A-4FG676I-ND | XC3SD3400A-4FG676I | XC3SD3400A-4FG676I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD3400A-4FG676I | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| System Gates | 3.40E6 | |||
| Logic Cells / Logic Blocks | 53712 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |