Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD3400A-4CS484C XC3SD3400A-4CS484C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939305-XC3SD3400A-4C S484C Series: Spartan®-3A DSP Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 309 2322432 53712 484-FBGA, CSPBGA Package: 484-FBGA, CSPBGA Package: Tray Mounting: Surface Mount Number of I/O: 309 Family Name: XC3SD3400 Categories: Integrated Circuits (ICs) Case / Package: 484-CSPBGA (19x19) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939305-XC3SD3400A-4C S484C Series: Spartan®-3A DSP Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 309 2322432 53712 484-FBGA, CSPBGA Package: 484-FBGA, CSPBGA Package: Tray Mounting: Surface Mount Number of I/O: 309 Family Name: XC3SD3400 Categories: Integrated Circuits (ICs) Case / Package: 484-CSPBGA (19x19) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD3400A-4CS484C - 939305-XC3SD3400A-4CS484C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD3400A-4CS484C
939305-XC3SD3400A-4CS484C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD3400A-4CS484C 939305-XC3SD3400A-4CS484C
Manufacturer: Xilinx Inc. Win Source Part Number: 939305-XC3SD3400A-4C S484C Series: Spartan®-3A DSP Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 309 2322432 53712 484-FBGA, CSPBGA Package: 484-FBGA, CSPBGA Package: Tray Mounting: Surface Mount Number of I/O: 309 Family Name: XC3SD3400 Categories: Integrated Circuits (ICs) Case / Package: 484-CSPBGA (19x19) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939305-XC3SD3400A-4CS484C
Series: Spartan®-3A DSP
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 309 2322432 53712 484-FBGA, CSPBGA
Package: 484-FBGA, CSPBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 309
Family Name: XC3SD3400
Categories: Integrated Circuits (ICs)
Case / Package: 484-CSPBGA (19x19)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 84
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC3SD3400A-4CS484C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3SD3400A-4CS484C-ND
FPGAs (Field Programmable Gate Array) XC3SD3400A-4CS484C-ND
Spartan®-3A DSP Field Programmable Gate Array (FPGA) IC 309 2322432 53712 484-FBGA, CSPBGA

Spartan®-3A DSP Field Programmable Gate Array (FPGA) IC 309 2322432 53712 484-FBGA, CSPBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3SD3400A-4CS484C
FPGA - Field Programmable Gate Array XC3SD3400A-4CS484C
FPGA - Field Programmable Gate Array XC3SD3400A-4CS484C

FPGA - Field Programmable Gate Array XC3SD3400A-4CS484C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD3400A-4CS484C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3SD3400A-4CS484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3SD3400A-4CS484C
IC FPGA 309 I/O 484CSBGA

IC FPGA 309 I/O 484CSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939305-XC3SD3400A-4CS484C XC3SD3400A-4CS484C-ND XC3SD3400A-4CS484C XC3SD3400A-4CS484C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD3400A-4CS484C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-CSPBGA (19x19) Other; 484-FBGA, CSPBGA PBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10AQI208-3 - Lingto Electronic Limited
Specs
System Gates 31000
Logic Cells / Logic Blocks 576
User I/Os 134 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details