Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD1800A-5CSG484C XC3SD1800A-5CSG484C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214214-XC3SD1800A-5C SG484C Mounting: SMD (SMT) Number of I/O: 309 Number of LABs/CLBs: 4160 Number of Logic Elements/Cells: 37440 Total RAM Bits: 1548288 Number of Gates: 1800000 Family Name: XC3SD1800A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-CSPBGA (19x19) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): A3P400-2FG484I; M7AGL1000-FGG484PP; M7AGL1000-FFG484; A3P400-2FG484; Introduction Date: March 30, 2007 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214214-XC3SD1800A-5C SG484C Mounting: SMD (SMT) Number of I/O: 309 Number of LABs/CLBs: 4160 Number of Logic Elements/Cells: 37440 Total RAM Bits: 1548288 Number of Gates: 1800000 Family Name: XC3SD1800A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-CSPBGA (19x19) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): A3P400-2FG484I; M7AGL1000-FGG484PP; M7AGL1000-FFG484; A3P400-2FG484; Introduction Date: March 30, 2007 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD1800A-5CSG484C - 214214-XC3SD1800A-5CSG484C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD1800A-5CSG484C
214214-XC3SD1800A-5CSG484C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD1800A-5CSG484C 214214-XC3SD1800A-5CSG484C
Manufacturer: Xilinx Inc. Win Source Part Number: 214214-XC3SD1800A-5C SG484C Mounting: SMD (SMT) Number of I/O: 309 Number of LABs/CLBs: 4160 Number of Logic Elements/Cells: 37440 Total RAM Bits: 1548288 Number of Gates: 1800000 Family Name: XC3SD1800A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-CSPBGA (19x19) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): A3P400-2FG484I; M7AGL1000-FGG484PP; M7AGL1000-FFG484; A3P400-2FG484; Introduction Date: March 30, 2007 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 214214-XC3SD1800A-5CSG484C
Mounting: SMD (SMT)
Number of I/O: 309
Number of LABs/CLBs: 4160
Number of Logic Elements/Cells: 37440
Total RAM Bits: 1548288
Number of Gates: 1800000
Family Name: XC3SD1800A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 484-CSPBGA (19x19)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): A3P400-2FG484I; M7AGL1000-FGG484PP; M7AGL1000-FFG484; A3P400-2FG484;
Introduction Date: March 30, 2007
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC3SD1800A-5CSG484C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3SD1800A-5CSG484C-ND
FPGAs (Field Programmable Gate Array) XC3SD1800A-5CSG484C-ND
Spartan®-3A DSP Field Programmable Gate Array (FPGA) IC 309 1548288 37440 484-FBGA, CSPBGA

Spartan®-3A DSP Field Programmable Gate Array (FPGA) IC 309 1548288 37440 484-FBGA, CSPBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3SD1800A-5CSG484C
FPGA - Field Programmable Gate Array XC3SD1800A-5CSG484C
FPGA - Field Programmable Gate Array XC3SD1800A-5CSG484C

FPGA - Field Programmable Gate Array XC3SD1800A-5CSG484C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD1800A-5CSG484C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3SD1800A-5CSG484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3SD1800A-5CSG484C
IC FPGA 309 I/O 484CSBGA

IC FPGA 309 I/O 484CSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214214-XC3SD1800A-5CSG484C XC3SD1800A-5CSG484C-ND XC3SD1800A-5CSG484C XC3SD1800A-5CSG484C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3SD1800A-5CSG484C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 1.80E6
Logic Cells / Logic Blocks 37440
Package Type Other; 484-CSPBGA (19x19) Other; 484-FBGA, CSPBGA PBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details