Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S500E-4CPG132I XC3S500E-4CPG132I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057628-XC3S500E-4CPG 132I Mounting: SMD (SMT) Number of I/O: 92 Number of LABs/CLBs: 1164 Number of Logic Elements/Cells: 10476 Total RAM Bits: 368640 Number of Gates: 500000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 132-CSPBGA (8x8) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057628-XC3S500E-4CPG 132I Mounting: SMD (SMT) Number of I/O: 92 Number of LABs/CLBs: 1164 Number of Logic Elements/Cells: 10476 Total RAM Bits: 368640 Number of Gates: 500000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 132-CSPBGA (8x8) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S500E-4CPG132I - 057628-XC3S500E-4CPG132I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S500E-4CPG132I
057628-XC3S500E-4CPG132I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S500E-4CPG132I 057628-XC3S500E-4CPG132I
Manufacturer: Xilinx Inc. Win Source Part Number: 057628-XC3S500E-4CPG 132I Mounting: SMD (SMT) Number of I/O: 92 Number of LABs/CLBs: 1164 Number of Logic Elements/Cells: 10476 Total RAM Bits: 368640 Number of Gates: 500000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 132-CSPBGA (8x8) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 057628-XC3S500E-4CPG132I
Mounting: SMD (SMT)
Number of I/O: 92
Number of LABs/CLBs: 1164
Number of Logic Elements/Cells: 10476
Total RAM Bits: 368640
Number of Gates: 500000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 132-CSPBGA (8x8)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC3S500E-4CPG132I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S500E-4CPG132I-ND
FPGAs (Field Programmable Gate Array) XC3S500E-4CPG132I-ND
Spartan®-3E Field Programmable Gate Array (FPGA) IC 92 368640 10476 132-TFBGA, CSPBGA

Spartan®-3E Field Programmable Gate Array (FPGA) IC 92 368640 10476 132-TFBGA, CSPBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S500E-4CPG132I
FPGA - Field Programmable Gate Array XC3S500E-4CPG132I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S500E-4CPG132I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S500E-4CPG132I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S500E-4CPG132I
IC FPGA 92 I/O 132CSBGA

IC FPGA 92 I/O 132CSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 057628-XC3S500E-4CPG132I XC3S500E-4CPG132I-ND XC3S500E-4CPG132I XC3S500E-4CPG132I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S500E-4CPG132I FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 500000
Logic Cells / Logic Blocks 10476
Package Type Other; 132-CSPBGA (8x8) Other; 132-TFBGA, CSPBGA PBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CQ208C9 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details