Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S5000-5FGG900C XC3S5000-5FGG900C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214203-XC3S5000-5FGG 900C Mounting: SMD (SMT) Number of I/O: 633 Number of LABs/CLBs: 8320 Number of Logic Elements/Cells: 74880 Total RAM Bits: 1916928 Number of Gates: 5000000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 900-FBGA (31x31) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214203-XC3S5000-5FGG 900C Mounting: SMD (SMT) Number of I/O: 633 Number of LABs/CLBs: 8320 Number of Logic Elements/Cells: 74880 Total RAM Bits: 1916928 Number of Gates: 5000000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 900-FBGA (31x31) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S5000-5FGG900C - 214203-XC3S5000-5FGG900C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S5000-5FGG900C
214203-XC3S5000-5FGG900C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S5000-5FGG900C 214203-XC3S5000-5FGG900C
Manufacturer: Xilinx Inc. Win Source Part Number: 214203-XC3S5000-5FGG 900C Mounting: SMD (SMT) Number of I/O: 633 Number of LABs/CLBs: 8320 Number of Logic Elements/Cells: 74880 Total RAM Bits: 1916928 Number of Gates: 5000000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 900-FBGA (31x31) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214203-XC3S5000-5FGG900C
Mounting: SMD (SMT)
Number of I/O: 633
Number of LABs/CLBs: 8320
Number of Logic Elements/Cells: 74880
Total RAM Bits: 1916928
Number of Gates: 5000000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 900-FBGA (31x31)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC3S5000-5FGG900C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S5000-5FGG900C-ND
FPGAs (Field Programmable Gate Array) XC3S5000-5FGG900C-ND
Spartan®-3 Field Programmable Gate Array (FPGA) IC 633 1916928 74880 900-BBGA

Spartan®-3 Field Programmable Gate Array (FPGA) IC 633 1916928 74880 900-BBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S5000-5FGG900C
FPGA - Field Programmable Gate Array XC3S5000-5FGG900C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S5000-5FGG900C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S5000-5FGG900C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S5000-5FGG900C
IC FPGA 633 I/O 900FBGA

IC FPGA 633 I/O 900FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214203-XC3S5000-5FGG900C XC3S5000-5FGG900C-ND XC3S5000-5FGG900C XC3S5000-5FGG900C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S5000-5FGG900C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 5.00E6
Logic Cells / Logic Blocks 74880
Package Type Other; 900-FBGA (31x31) Other; 900-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

 - EP910ILC-15 - Rochester Electronics
Rochester Electronics
Specs
Package Type PLCC; Other; PLCC
View Details
4 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details