Manufacturer: Xilinx Inc.
Win Source Part Number: 799703-XC3S50-4VQ100
Series: Spartan-3
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 100-TQFP
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 63
Number of LABs/CLBs: 192
Number of Logic Elements/Cells: 1728
Total RAM Bits: 73728
Number of Gates: 50000
Family Name: XC3S50
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-VQFP (14x14)
Alternative Parts (Cross-Reference): M1A3P250L-VQ100I; M1A3P250L-VQ100; M1A3P250L-VQG100; M1A3P250L-1VQG100I;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Japan, Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Spartan®-3 Field Programmable Gate Array (FPGA) IC 63 73728 1728 100-TQFP
FPGA - Field Programmable Gate Array 50000 SYSTEM GATE 1.2 VOLT FPGA
IC FPGA 63 I/O 100VQFP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 799703-XC3S50-4VQ100I | XC3S50-4VQ100I-ND | XC3S50-4VQ100I | XC3S50-4VQ100I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50-4VQ100I | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 50000 | |||
| Logic Cells / Logic Blocks | 1728 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |