Manufacturer: Xilinx Inc.
Win Source Part Number: 939301-XC3S50-4PQG20
Series: Spartan®-3
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 124 73728 1728 208-BFQFP
Package: Tray
Package: 208-BFQFP
Mounting: Surface Mount
Number of I/O: 124
Family Name: XC3S50
Categories: Integrated Circuits (ICs)
Case / Package: 208-PQFP (28x28)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Spartan®-3 Field Programmable Gate Array (FPGA) IC 124 73728 1728 208-BFQFP
FPGA - Field Programmable Gate Array
FPGA Spartan-3 Family 50K Gates 1728 Cells 630MHz 90nm Technology 1.2V 208-Pin PQFP
IC FPGA 124 I/O 208QFP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 939301-XC3S50-4PQG208I | XC3S50-4PQG208I-ND | XC3S50-4PQG208I | 903-XC3S50-4PQG208I | XC3S50-4PQG208I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S50-4PQG208I | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGA Spartan-3 Family 50K Gates 1728 Cells 630MHz 90nm Technology 1.2V 208-Pin PQFP | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | QFP; Other; 208-PQFP (28x28) | Other; 208-BFQFP | QFP; Other; 208-BFQFP | QFP | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Pins | 208 | 208 | |||
| System Gates | 50000 | ||||
| Logic Cells / Logic Blocks | 1728 |