Xilinx, Inc. 3A 667MHz 1.2V BGA FPGA Programmable Logic Device XC3S400A-4FG320C

Description
FPGA Spartan-3A Family 400K Gates 8064 Cells 667MHz 90nm Technology 1.2V 320-Pin F-BGA Product overview: XC3S400A-4FG320C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 667MHz, 1.2V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3A, 667MHz, 1.2V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S400A-4FG320C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA Spartan-3A Family 400K Gates 8064 Cells 667MHz 90nm Technology 1.2V 320-Pin F-BGA Product overview: XC3S400A-4FG320C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 667MHz, 1.2V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3A, 667MHz, 1.2V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S400A-4FG320C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3A 667MHz 1.2V BGA FPGA Programmable Logic Device - 696-XC3S400A-4FG320C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3A 667MHz 1.2V BGA FPGA Programmable Logic Device
696-XC3S400A-4FG320C
3A 667MHz 1.2V BGA FPGA Programmable Logic Device 696-XC3S400A-4FG320C
FPGA Spartan-3A Family 400K Gates 8064 Cells 667MHz 90nm Technology 1.2V 320-Pin F-BGA Product overview: XC3S400A-4FG320C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 667MHz, 1.2V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3A, 667MHz, 1.2V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S400A-4FG320C can be used for catalog matching and distributor lookup.

FPGA Spartan-3A Family 400K Gates 8064 Cells 667MHz 90nm Technology 1.2V 320-Pin F-BGA Product overview: XC3S400A-4FG320C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 667MHz, 1.2V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3A, 667MHz, 1.2V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S400A-4FG320C can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400A-4FG320C - 1105312-XC3S400A-4FG320C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400A-4FG320C
1105312-XC3S400A-4FG320C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400A-4FG320C 1105312-XC3S400A-4FG320C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105312-XC3S400A-4FG 320C Mounting: SMD (SMT) Operating Supply Voltage: 1.2 V RAM Size: 45 kB Number of Pins: 320 Number of Logic Elements/Cells: 8064 Number of Gates: 400000 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: BGA Alternative Parts (Cross-Reference): XC3S400-4FGG320C; XC3S400-4FGG320I; XC3S400-5FGG320C; LFXP6C-5FN256C; LCMXO2-7000HC-4FTG25 6C; LFXP2-8E-5FTN256CXC3 S400A4FG320C; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Number of I/Os: 251 Number of Logic Blocks (LABs): 896 Speed Grade: 4

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105312-XC3S400A-4FG320C
Mounting: SMD (SMT)
Operating Supply Voltage: 1.2 V
RAM Size: 45 kB
Number of Pins: 320
Number of Logic Elements/Cells: 8064
Number of Gates: 400000
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: BGA
Alternative Parts (Cross-Reference): XC3S400-4FGG320C; XC3S400-4FGG320I; XC3S400-5FGG320C; LFXP6C-5FN256C; LCMXO2-7000HC-4FTG256C; LFXP2-8E-5FTN256CXC3S400A4FG320C;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Number of I/Os: 251
Number of Logic Blocks (LABs): 896
Speed Grade: 4

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S400A-4FG320C
FPGA - Field Programmable Gate Array XC3S400A-4FG320C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC3S400A-4FG320C 1105312-XC3S400A-4FG320C XC3S400A-4FG320C
Product Name 3A 667MHz 1.2V BGA FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400A-4FG320C FPGA - Field Programmable Gate Array
System Gates 400000 400000
Logic Cells / Logic Blocks 8064 8064
Package Type Other; BGA Other; BGA
Pins 320 320
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8820ARC208-4 - Lingto Electronic Limited
Specs
System Gates 8000
Logic Cells / Logic Blocks 672
User I/Os 152 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details