Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S4000-5FGG676C XC3S4000-5FGG676C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084471-XC3S4000-5FGG 676C Mounting: SMD (SMT) Number of I/O: 489 Number of LABs/CLBs: 6912 Number of Logic Elements/Cells: 62208 Total RAM Bits: 1769472 Number of Gates: 4000000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 676-FBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084471-XC3S4000-5FGG 676C Mounting: SMD (SMT) Number of I/O: 489 Number of LABs/CLBs: 6912 Number of Logic Elements/Cells: 62208 Total RAM Bits: 1769472 Number of Gates: 4000000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 676-FBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S4000-5FGG676C - 084471-XC3S4000-5FGG676C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S4000-5FGG676C
084471-XC3S4000-5FGG676C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S4000-5FGG676C 084471-XC3S4000-5FGG676C
Manufacturer: Xilinx Inc. Win Source Part Number: 084471-XC3S4000-5FGG 676C Mounting: SMD (SMT) Number of I/O: 489 Number of LABs/CLBs: 6912 Number of Logic Elements/Cells: 62208 Total RAM Bits: 1769472 Number of Gates: 4000000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 676-FBGA (27x27) Supply Voltage - Operating: 1.14 V to 1.26 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 084471-XC3S4000-5FGG676C
Mounting: SMD (SMT)
Number of I/O: 489
Number of LABs/CLBs: 6912
Number of Logic Elements/Cells: 62208
Total RAM Bits: 1769472
Number of Gates: 4000000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 676-FBGA (27x27)
Supply Voltage - Operating: 1.14 V to 1.26 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC3S4000-5FGG676C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S4000-5FGG676C-ND
FPGAs (Field Programmable Gate Array) XC3S4000-5FGG676C-ND
Spartan®-3 Field Programmable Gate Array (FPGA) IC 489 1769472 62208 676-BGA

Spartan®-3 Field Programmable Gate Array (FPGA) IC 489 1769472 62208 676-BGA

Buy Now Datasheet
FPGA 62208 Cells 725MHz 90nm Technology 1.2V 676-Pin FBGA - XC3S4000-5FGG676C - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 62208 Cells 725MHz 90nm Technology 1.2V 676-Pin FBGA
XC3S4000-5FGG676C
FPGA 62208 Cells 725MHz 90nm Technology 1.2V 676-Pin FBGA XC3S4000-5FGG676C
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S4000-5FGG676C
FPGA - Field Programmable Gate Array XC3S4000-5FGG676C
FPGA - Field Programmable Gate Array XC3S4000-5FGG676C

FPGA - Field Programmable Gate Array XC3S4000-5FGG676C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S4000-5FGG676C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S4000-5FGG676C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S4000-5FGG676C
IC FPGA 489 I/O 676FBGA

IC FPGA 489 I/O 676FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 084471-XC3S4000-5FGG676C XC3S4000-5FGG676C-ND XC3S4000-5FGG676C XC3S4000-5FGG676C XC3S4000-5FGG676C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S4000-5FGG676C FPGAs (Field Programmable Gate Array) FPGA 62208 Cells 725MHz 90nm Technology 1.2V 676-Pin FBGA FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 4.00E6
Logic Cells / Logic Blocks 62208
Package Type Other; 676-FBGA (27x27) Other; 676-BGA Other; FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BC652-2XV - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details