Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400-5FT256C XC3S400-5FT256C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214197-XC3S400-5FT25 6C Mounting: SMD (SMT) Number of I/O: 173 Number of LABs/CLBs: 896 Number of Logic Elements/Cells: 8064 Total RAM Bits: 294912 Number of Gates: 400000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214197-XC3S400-5FT25 6C Mounting: SMD (SMT) Number of I/O: 173 Number of LABs/CLBs: 896 Number of Logic Elements/Cells: 8064 Total RAM Bits: 294912 Number of Gates: 400000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400-5FT256C - 214197-XC3S400-5FT256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400-5FT256C
214197-XC3S400-5FT256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400-5FT256C 214197-XC3S400-5FT256C
Manufacturer: Xilinx Inc. Win Source Part Number: 214197-XC3S400-5FT25 6C Mounting: SMD (SMT) Number of I/O: 173 Number of LABs/CLBs: 896 Number of Logic Elements/Cells: 8064 Total RAM Bits: 294912 Number of Gates: 400000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214197-XC3S400-5FT256C
Mounting: SMD (SMT)
Number of I/O: 173
Number of LABs/CLBs: 896
Number of Logic Elements/Cells: 8064
Total RAM Bits: 294912
Number of Gates: 400000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FTBGA (17x17)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC3S400-5FT256C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S400-5FT256C-ND
FPGAs (Field Programmable Gate Array) XC3S400-5FT256C-ND
Spartan®-3 Field Programmable Gate Array (FPGA) IC 173 294912 8064 256-LBGA

Spartan®-3 Field Programmable Gate Array (FPGA) IC 173 294912 8064 256-LBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400-5FT256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S400-5FT256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S400-5FT256C
IC FPGA 173 I/O 256FTBGA

IC FPGA 173 I/O 256FTBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S400-5FT256C
FPGA - Field Programmable Gate Array XC3S400-5FT256C
FPGA - Field Programmable Gate Array 400000 SYSTEM GATE 1.2 VOLT FPGA

FPGA - Field Programmable Gate Array 400000 SYSTEM GATE 1.2 VOLT FPGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214197-XC3S400-5FT256C XC3S400-5FT256C-ND XC3S400-5FT256C XC3S400-5FT256C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S400-5FT256C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
System Gates 400000
Logic Cells / Logic Blocks 8064
Package Type Other; 256-FTBGA (17x17) Other; 256-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT6002-2AI - Lingto Electronic Limited
Specs
System Gates 6000
Logic Cells / Logic Blocks 1024
User I/Os 80 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details