Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200AN-4FT256C XC3S200AN-4FT256C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799682-XC3S200AN-4FT 256C Series: Spartan-3AN Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 195 Number of LABs/CLBs: 448 Number of Logic Elements/Cells: 4032 Total RAM Bits: 294912 Number of Gates: 200000 Family Name: XC3S200AN Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FTBGA (17x17) Alternative Parts (Cross-Reference): A3P1000-FFG256; A3PE600-FG256ES; A3P1000-FFGG256; Introduction Date: February 06, 2007 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799682-XC3S200AN-4FT 256C Series: Spartan-3AN Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 195 Number of LABs/CLBs: 448 Number of Logic Elements/Cells: 4032 Total RAM Bits: 294912 Number of Gates: 200000 Family Name: XC3S200AN Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FTBGA (17x17) Alternative Parts (Cross-Reference): A3P1000-FFG256; A3PE600-FG256ES; A3P1000-FFGG256; Introduction Date: February 06, 2007 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200AN-4FT256C - 799682-XC3S200AN-4FT256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200AN-4FT256C
799682-XC3S200AN-4FT256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200AN-4FT256C 799682-XC3S200AN-4FT256C
Manufacturer: Xilinx Inc. Win Source Part Number: 799682-XC3S200AN-4FT 256C Series: Spartan-3AN Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 195 Number of LABs/CLBs: 448 Number of Logic Elements/Cells: 4032 Total RAM Bits: 294912 Number of Gates: 200000 Family Name: XC3S200AN Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FTBGA (17x17) Alternative Parts (Cross-Reference): A3P1000-FFG256; A3PE600-FG256ES; A3P1000-FFGG256; Introduction Date: February 06, 2007 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 799682-XC3S200AN-4FT256C
Series: Spartan-3AN
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 256-LBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 195
Number of LABs/CLBs: 448
Number of Logic Elements/Cells: 4032
Total RAM Bits: 294912
Number of Gates: 200000
Family Name: XC3S200AN
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FTBGA (17x17)
Alternative Parts (Cross-Reference): A3P1000-FFG256; A3PE600-FG256ES; A3P1000-FFGG256;
Introduction Date: February 06, 2007
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC3S200AN-4FT256C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S200AN-4FT256C-ND
FPGAs (Field Programmable Gate Array) XC3S200AN-4FT256C-ND
Spartan®-3AN Field Programmable Gate Array (FPGA) IC 195 294912 4032 256-LBGA

Spartan®-3AN Field Programmable Gate Array (FPGA) IC 195 294912 4032 256-LBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200AN-4FT256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S200AN-4FT256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S200AN-4FT256C
IC FPGA 195 I/O 256FTBGA

IC FPGA 195 I/O 256FTBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S200AN-4FT256C
FPGA - Field Programmable Gate Array XC3S200AN-4FT256C
FPGA - Field Programmable Gate Array Connect EBOM

FPGA - Field Programmable Gate Array Connect EBOM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799682-XC3S200AN-4FT256C XC3S200AN-4FT256C-ND XC3S200AN-4FT256C XC3S200AN-4FT256C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200AN-4FT256C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
System Gates 200000
Logic Cells / Logic Blocks 4032
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

FPGA Programmable Logic Device - 719-EP910LC-35 - ERSAELECTRONICS PTE. LTD.
Specs
Internal Frequency 28.6 MHz
Operating Temperature 0 C (32 F)
Supply Voltage Other; 5
View Details
5 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details