Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3S200A-5VQG100C

Description
Spartan®-3A Field Programmable Gate Array (FPGA) IC 68 294912 4032 100-TQFP
Request a Quote Datasheet
Description
Spartan®-3A Field Programmable Gate Array (FPGA) IC 68 294912 4032 100-TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1596-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1596-ND
FPGAs (Field Programmable Gate Array) 122-1596-ND
Spartan®-3A Field Programmable Gate Array (FPGA) IC 68 294912 4032 100-TQFP

Spartan®-3A Field Programmable Gate Array (FPGA) IC 68 294912 4032 100-TQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200A-5VQG100C - 903575-XC3S200A-5VQG100C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200A-5VQG100C
903575-XC3S200A-5VQG100C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200A-5VQG100C 903575-XC3S200A-5VQG100C
Manufacturer: Xilinx Inc. Win Source Part Number: 903575-XC3S200A-5VQG 100C Series: Spartan®-3A Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 68 294912 4032 100-TQFP Package: 100-TQFP Package: Tray Mounting: Surface Mount Number of I/O: 68 Family Name: XC3S200 Categories: Integrated Circuits (ICs) Case / Package: 100-VQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 122-1596, XC3S200A-5VQG100C-ND , XC3S200A5VQG100C

Manufacturer: Xilinx Inc.
Win Source Part Number: 903575-XC3S200A-5VQG100C
Series: Spartan®-3A
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 68 294912 4032 100-TQFP
Package: 100-TQFP
Package: Tray
Mounting: Surface Mount
Number of I/O: 68
Family Name: XC3S200
Categories: Integrated Circuits (ICs)
Case / Package: 100-VQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 122-1596, XC3S200A-5VQG100C-ND, XC3S200A5VQG100C

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S200A-5VQG100C
FPGA - Field Programmable Gate Array XC3S200A-5VQG100C
FPGA - Field Programmable Gate Array CONNECT EBOM

FPGA - Field Programmable Gate Array CONNECT EBOM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200A-5VQG100C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S200A-5VQG100C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S200A-5VQG100C
IC FPGA 68 I/O 100VQFP

IC FPGA 68 I/O 100VQFP

Supplier's Site
FPGA Spartan-3A Family 200K Gates 4032 Cells 770MHz 90nm Technology 1.2V 100-Pin VTQFP - 903-XC3S200A-5VQG100C - Utmel Electronic Limited
Hong Kong, China
FPGA Spartan-3A Family 200K Gates 4032 Cells 770MHz 90nm Technology 1.2V 100-Pin VTQFP
903-XC3S200A-5VQG100C
FPGA Spartan-3A Family 200K Gates 4032 Cells 770MHz 90nm Technology 1.2V 100-Pin VTQFP 903-XC3S200A-5VQG100C
FPGA Spartan-3A Family 200K Gates 4032 Cells 770MHz 90nm Technology 1.2V 100-Pin VTQFP

FPGA Spartan-3A Family 200K Gates 4032 Cells 770MHz 90nm Technology 1.2V 100-Pin VTQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1596-ND 903575-XC3S200A-5VQG100C XC3S200A-5VQG100C XC3S200A-5VQG100C 903-XC3S200A-5VQG100C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200A-5VQG100C FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Spartan-3A Family 200K Gates 4032 Cells 770MHz 90nm Technology 1.2V 100-Pin VTQFP
Package Type TQFP; Other; 100-TQFP QFP; Other; 100-VQFP (14x14) QFP; TQFP QFP; Other; 100-TQFP
Pins 100 100
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other Other; 1.2V
System Gates 200000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L04F-TCB196I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 3520
User I/Os 150 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details