Manufacturer: Xilinx Inc.
Win Source Part Number: 057617-XC3S200-4VQ10
Mounting: SMD (SMT)
Number of I/O: 63
Number of LABs/CLBs: 480
Number of Logic Elements/Cells: 4320
Total RAM Bits: 221184
Number of Gates: 200000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 100-VQFP (14x14)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Spartan®-3 Field Programmable Gate Array (FPGA) IC 63 221184 4320 100-TQFP
IC FPGA 63 I/O 100VQFP
FPGA - Field Programmable Gate Array
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 057617-XC3S200-4VQ100C | XC3S200-4VQ100C-ND | XC3S200-4VQ100C | XC3S200-4VQ100C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200-4VQ100C | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| System Gates | 200000 | |||
| Logic Cells / Logic Blocks | 4320 | |||
| Package Type | QFP; Other; 100-VQFP (14x14) | TQFP; Other; 100-TQFP | QFP; TQFP |