Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1500-5FG676C XC3S1500-5FG676C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799670-XC3S1500-5FG6 76C Series: Spartan-3 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 676-BBGA, FCBGA Mounting: Sub-Base Mount Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 487 Number of LABs/CLBs: 3328 Number of Logic Elements/Cells: 29952 Total RAM Bits: 589824 Number of Gates: 1500000 Family Name: XC3S1500 Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FCBGA (27x27) Alternative Parts (Cross-Reference): AFS1500-1FG676PP; AFS1500-2FG676PP; AFS1500-1FGG676PP; AFS1500-FFG676PP; Introduction Date: April 09, 2002 ECCN: 3A991.d Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799670-XC3S1500-5FG6 76C Series: Spartan-3 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 676-BBGA, FCBGA Mounting: Sub-Base Mount Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 487 Number of LABs/CLBs: 3328 Number of Logic Elements/Cells: 29952 Total RAM Bits: 589824 Number of Gates: 1500000 Family Name: XC3S1500 Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FCBGA (27x27) Alternative Parts (Cross-Reference): AFS1500-1FG676PP; AFS1500-2FG676PP; AFS1500-1FGG676PP; AFS1500-FFG676PP; Introduction Date: April 09, 2002 ECCN: 3A991.d Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1500-5FG676C - 799670-XC3S1500-5FG676C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1500-5FG676C
799670-XC3S1500-5FG676C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1500-5FG676C 799670-XC3S1500-5FG676C
Manufacturer: Xilinx Inc. Win Source Part Number: 799670-XC3S1500-5FG6 76C Series: Spartan-3 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 676-BBGA, FCBGA Mounting: Sub-Base Mount Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 487 Number of LABs/CLBs: 3328 Number of Logic Elements/Cells: 29952 Total RAM Bits: 589824 Number of Gates: 1500000 Family Name: XC3S1500 Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FCBGA (27x27) Alternative Parts (Cross-Reference): AFS1500-1FG676PP; AFS1500-2FG676PP; AFS1500-1FGG676PP; AFS1500-FFG676PP; Introduction Date: April 09, 2002 ECCN: 3A991.d Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799670-XC3S1500-5FG676C
Series: Spartan-3
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 676-BBGA, FCBGA
Mounting: Sub-Base Mount
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 487
Number of LABs/CLBs: 3328
Number of Logic Elements/Cells: 29952
Total RAM Bits: 589824
Number of Gates: 1500000
Family Name: XC3S1500
Categories: Integrated Circuits (ICs)
Manufacturer Package: 676-FCBGA (27x27)
Alternative Parts (Cross-Reference): AFS1500-1FG676PP; AFS1500-2FG676PP; AFS1500-1FGG676PP; AFS1500-FFG676PP;
Introduction Date: April 09, 2002
ECCN: 3A991.d
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC3S1500-5FG676C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S1500-5FG676C-ND
FPGAs (Field Programmable Gate Array) XC3S1500-5FG676C-ND
Spartan®-3 Field Programmable Gate Array (FPGA) IC 487 589824 29952 676-BGA

Spartan®-3 Field Programmable Gate Array (FPGA) IC 487 589824 29952 676-BGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S1500-5FG676C
FPGA - Field Programmable Gate Array XC3S1500-5FG676C
FPGA - Field Programmable Gate Array 1500000 SYSTEM GATE 1.2 VOLT FPGA

FPGA - Field Programmable Gate Array 1500000 SYSTEM GATE 1.2 VOLT FPGA

Buy Now Datasheet
IC FPGA 487 I/O 676FCBGA - 903-XC3S1500-5FG676C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 487 I/O 676FCBGA
903-XC3S1500-5FG676C
IC FPGA 487 I/O 676FCBGA 903-XC3S1500-5FG676C
IC FPGA 487 I/O 676FCBGA

IC FPGA 487 I/O 676FCBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1500-5FG676C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S1500-5FG676C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S1500-5FG676C
IC FPGA 487 I/O 676FCBGA

IC FPGA 487 I/O 676FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799670-XC3S1500-5FG676C XC3S1500-5FG676C-ND XC3S1500-5FG676C 903-XC3S1500-5FG676C XC3S1500-5FG676C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1500-5FG676C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array IC FPGA 487 I/O 676FCBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 1.50E6 1.50E6
Logic Cells / Logic Blocks 29952 29952
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other; 1.2V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8452ALC84-3 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 336
User I/Os 68 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details