Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3S1200E-4FTG256I

Description
Spartan®-3E Field Programmable Gate Array (FPGA) IC 190 516096 19512 256-LBGA
Request a Quote Datasheet
Description
Spartan®-3E Field Programmable Gate Array (FPGA) IC 190 516096 19512 256-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC3S1200E-4FTG256I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S1200E-4FTG256I-ND
FPGAs (Field Programmable Gate Array) XC3S1200E-4FTG256I-ND
Spartan®-3E Field Programmable Gate Array (FPGA) IC 190 516096 19512 256-LBGA

Spartan®-3E Field Programmable Gate Array (FPGA) IC 190 516096 19512 256-LBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1200E-4FTG256I - 084686-XC3S1200E-4FTG256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1200E-4FTG256I
084686-XC3S1200E-4FTG256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1200E-4FTG256I 084686-XC3S1200E-4FTG256I
Manufacturer: Xilinx Inc. Win Source Part Number: 084686-XC3S1200E-4FT G256I Mounting: SMD (SMT) Number of I/O: 190 Number of LABs/CLBs: 2168 Number of Logic Elements/Cells: 19512 Total RAM Bits: 516096 Number of Gates: 1200000 Family Name: XC3S1200E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): A3P600L-FG256I; A3P250L-FG256I; A3P250L-1FGG256YI; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Singapore, Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 084686-XC3S1200E-4FTG256I
Mounting: SMD (SMT)
Number of I/O: 190
Number of LABs/CLBs: 2168
Number of Logic Elements/Cells: 19512
Total RAM Bits: 516096
Number of Gates: 1200000
Family Name: XC3S1200E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 256-FTBGA (17x17)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): A3P600L-FG256I; A3P250L-FG256I; A3P250L-1FGG256YI;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Singapore, Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1200E-4FTG256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S1200E-4FTG256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S1200E-4FTG256I
IC FPGA 190 I/O 256FTBGA

IC FPGA 190 I/O 256FTBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC3S1200E-4FTG256I-ND 084686-XC3S1200E-4FTG256I XC3S1200E-4FTG256I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1200E-4FTG256I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-LBGA Other; 256-FTBGA (17x17)
Pins 256
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 624 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details