Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3S1200E-4FGG400I

Description
Spartan®-3E Field Programmable Gate Array (FPGA) IC 304 516096 19512 400-BGA
Request a Quote Datasheet
Description
Spartan®-3E Field Programmable Gate Array (FPGA) IC 304 516096 19512 400-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC3S1200E-4FGG400I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S1200E-4FGG400I-ND
FPGAs (Field Programmable Gate Array) XC3S1200E-4FGG400I-ND
Spartan®-3E Field Programmable Gate Array (FPGA) IC 304 516096 19512 400-BGA

Spartan®-3E Field Programmable Gate Array (FPGA) IC 304 516096 19512 400-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1200E-4FGG400I - 939292-XC3S1200E-4FGG400I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1200E-4FGG400I
939292-XC3S1200E-4FGG400I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1200E-4FGG400I 939292-XC3S1200E-4FGG400I
Manufacturer: Xilinx Inc. Win Source Part Number: 939292-XC3S1200E-4FG G400I Series: Spartan®-3E Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 304 516096 19512 400-BGA Package: 400-BGA Package: Tray Mounting: Surface Mount Number of I/O: 304 Family Name: XC3S1200 Categories: Integrated Circuits (ICs) Case / Package: 400-FBGA (21x21) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939292-XC3S1200E-4FGG400I
Series: Spartan®-3E
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 304 516096 19512 400-BGA
Package: 400-BGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 304
Family Name: XC3S1200
Categories: Integrated Circuits (ICs)
Case / Package: 400-FBGA (21x21)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S1200E-4FGG400I
FPGA - Field Programmable Gate Array XC3S1200E-4FGG400I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1200E-4FGG400I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S1200E-4FGG400I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S1200E-4FGG400I
IC FPGA 304 I/O 400FBGA

IC FPGA 304 I/O 400FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC3S1200E-4FGG400I-ND 939292-XC3S1200E-4FGG400I XC3S1200E-4FGG400I XC3S1200E-4FGG400I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1200E-4FGG400I FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 400-BGA Other; 400-FBGA (21x21)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 624 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details