Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PROGRAMMABLE LOGIC DEVICES (PLD)
XILINX, INC.
XC3S1200E-4FG400C. -- XC3S1200E-4FG400C ROHS COMPLIANT AMD XILINX
Xilinx, Inc.
Xc3S1200E-4Fg400C Rohs Compliant Amd Xilinx
XC3S1200E-4FG400C.
Description
XC3S1200E-4FG400C ROHS COMPLIANT: NO
Newark, An Avnet Company
Done
Description
XC3S1200E-4FG400C ROHS COMPLIANT: NO
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Xc3S1200E-4Fg400C Rohs Compliant Amd Xilinx
32AC4308
Xc3S1200E-4Fg400C Rohs Compliant Amd Xilinx
32AC4308
XC3S1200E-4FG400C ROHS COMPLIANT: NO
XC3S1200E-4FG400C ROHS COMPLIANT: NO
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Programmable Logic Devices (PLD)
Product Number
32AC4308
Product Name
Xc3S1200E-4Fg400C Rohs Compliant Amd Xilinx
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Embedded - PLDs (Programmable Logic Device)
EP220LC-7A
Specs
Device Type
SPLD
Macrocells
8
Package Type
Other; 20-LCC (J-Lead)
View Details
Texas Instruments
DS90UB926Q-Q1 5-85 MHz 24-bit Color FPD-Link III Deserializer with Bidirectional Control Channel
DS90UB926QSQX/NOPB
Specs
Device Type
SERDES
Package Type
Other; WQFN
Internal Frequency
85 MHz
View Details
2
suppliers
Microchip Technology, Inc.
FPGAs (Field Programmable Gate Array)
A3P030-QNG68I
Specs
Device Type
FPGA
Supply Voltage
Other; 1.425V ~ 1.575V
System Gates
30000
View Details
4
suppliers
Acromag, Inc.
Industry Pack FPGA Module
IP-EP200
Specs
Device Type
FPGA
Operating Temperature
0 to 70 C (32 to 158 F)
View Details