Texas Instruments SCAN921025H High Temperature 20MHz - 80MHz 10-Bit Serializer with IEEE 1149.1 Test Access SCAN921025HSM/NOPB

Description
High Temperature 20MHz - 80MHz 10-Bit Serializer with IEEE 1149.1 Test Access 49-NFBGA -40 to 125
Request a Quote Datasheet
Description
High Temperature 20MHz - 80MHz 10-Bit Serializer with IEEE 1149.1 Test Access 49-NFBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCAN921025H High Temperature 20MHz - 80MHz 10-Bit Serializer with IEEE 1149.1 Test Access - SCAN921025HSM/NOPB - Texas Instruments
Dallas, TX, United States
SCAN921025H High Temperature 20MHz - 80MHz 10-Bit Serializer with IEEE 1149.1 Test Access
SCAN921025HSM/NOPB
SCAN921025H High Temperature 20MHz - 80MHz 10-Bit Serializer with IEEE 1149.1 Test Access SCAN921025HSM/NOPB
High Temperature 20MHz - 80MHz 10-Bit Serializer with IEEE 1149.1 Test Access 49-NFBGA -40 to 125

High Temperature 20MHz - 80MHz 10-Bit Serializer with IEEE 1149.1 Test Access 49-NFBGA -40 to 125

Buy Now Datasheet
Serializers, Deserializers - SCAN921025HSM/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
SCAN921025HSM/NOPB-ND
Serializers, Deserializers SCAN921025HSM/NOPB-ND
800Mbps Serializer 10 Input 1 Output 49-NFBGA (7x7)

800Mbps Serializer 10 Input 1 Output 49-NFBGA (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number SCAN921025HSM/NOPB SCAN921025HSM/NOPB-ND
Product Name SCAN921025H High Temperature 20MHz - 80MHz 10-Bit Serializer with IEEE 1149.1 Test Access Serializers, Deserializers
Package Type Other; NFBGA Other; 49-LFBGA
Logic Family LVDS,BLVDS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

DS90C241-Q1 5-35MHz DC- Balanced 24-Bit FPD-Link II Serializer - DS90C241QVSX/NOPB - Texas Instruments
Specs
Package Type Other; TQFP
Logic Family FPD-Link LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS32ELX0421 125 MHz - 312.5 MHz FPGA-Link Serializer with DDR LVDS Parallel Interface - DS32ELX0421SQ/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family CML
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS90UB925Q-Q1 5 - 85 MHz 24-bit Color FPD-Link III Serializer with Bidirectional Control Channel - DS90UB925QSQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers