Manufacturer: Xilinx Inc.
Win Source Part Number: 939289-XC3S100E-4VQ1
Series: Spartan®-3E
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 66 73728 2160 100-TQFP
Package: 100-TQFP
Package: Bulk
Mounting: Surface Mount
Number of I/O: 66
Family Name: XC3S100
Categories: Integrated Circuits (ICs)
Case / Package: 100-VQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 66 I/O 100VQFP Product overview: XC3S100E-4VQ100C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S100E-4VQ100C
FPGA - Field Programmable Gate Array
IC FPGA 66 I/O 100VQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 939289-XC3S100E-4VQ100C | 696-XC3S100E-4VQ100C | XC3S100E-4VQ100C | XC3S100E-4VQ100C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S100E-4VQ100C | FPGA Programmable Logic Device | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) |
| Package Type | QFP; Other; 100-VQFP (14x14) | Other; 100-TQFP | QFP; Other; 100-TQFP | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | |
| User I/Os | 66 pins |