Spartan®-3 Field Programmable Gate Array (FPGA) IC 221 442368 17280 320-BGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 057601-XC3S1000-4FGG
Mounting: SMD (SMT)
Number of I/O: 221
Number of LABs/CLBs: 1920
Number of Logic Elements/Cells: 17280
Total RAM Bits: 442368
Number of Gates: 1000000
Family Name: XC3S1000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 320-FBGA (19x19)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): XC3S1000-4FG320C; XC3S1000-4FGG320I; XC3S1000-4FG320I;
Introduction Date: July 13, 2004
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
FPGA - Field Programmable Gate Array 1000000 SYSTEM GATE 1.2 VOLT FPGA
IC FPGA 221 I/O 320 FBGA
IC FPGA 221 I/O 320FBGA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC3S1000-4FGG320C-ND | 057601-XC3S1000-4FGG320C | XC3S1000-4FGG320C | 903-XC3S1000-4FGG320C | XC3S1000-4FGG320C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1000-4FGG320C | FPGA - Field Programmable Gate Array | IC FPGA 221 I/O 320 FBGA | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 320-BGA | Other; 320-FBGA (19x19) | Other; 320-BGA | ||
| Pins | 320 | 320 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| System Gates | 1.00E6 | 1.00E6 | |||
| Logic Cells / Logic Blocks | 17280 | 17280 |