Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1000-4FG320I XC3S1000-4FG320I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799659-XC3S1000-4FG3 20I Series: Spartan-3 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 320-BGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 221 Number of LABs/CLBs: 1920 Number of Logic Elements/Cells: 17280 Total RAM Bits: 442368 Number of Gates: 1000000 Family Name: XC3S1000 Categories: Integrated Circuits (ICs) Manufacturer Package: 320-FBGA (19x19) Alternative Parts (Cross-Reference): XC3S1000-4FGG320I; XC3S1000-4FG320C; XC3S1000-4FGG320C; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799659-XC3S1000-4FG3 20I Series: Spartan-3 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 320-BGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 221 Number of LABs/CLBs: 1920 Number of Logic Elements/Cells: 17280 Total RAM Bits: 442368 Number of Gates: 1000000 Family Name: XC3S1000 Categories: Integrated Circuits (ICs) Manufacturer Package: 320-FBGA (19x19) Alternative Parts (Cross-Reference): XC3S1000-4FGG320I; XC3S1000-4FG320C; XC3S1000-4FGG320C; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1000-4FG320I - 799659-XC3S1000-4FG320I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1000-4FG320I
799659-XC3S1000-4FG320I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1000-4FG320I 799659-XC3S1000-4FG320I
Manufacturer: Xilinx Inc. Win Source Part Number: 799659-XC3S1000-4FG3 20I Series: Spartan-3 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 320-BGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 221 Number of LABs/CLBs: 1920 Number of Logic Elements/Cells: 17280 Total RAM Bits: 442368 Number of Gates: 1000000 Family Name: XC3S1000 Categories: Integrated Circuits (ICs) Manufacturer Package: 320-FBGA (19x19) Alternative Parts (Cross-Reference): XC3S1000-4FGG320I; XC3S1000-4FG320C; XC3S1000-4FGG320C; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799659-XC3S1000-4FG320I
Series: Spartan-3
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 320-BGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 221
Number of LABs/CLBs: 1920
Number of Logic Elements/Cells: 17280
Total RAM Bits: 442368
Number of Gates: 1000000
Family Name: XC3S1000
Categories: Integrated Circuits (ICs)
Manufacturer Package: 320-FBGA (19x19)
Alternative Parts (Cross-Reference): XC3S1000-4FGG320I; XC3S1000-4FG320C; XC3S1000-4FGG320C;
Introduction Date: January 05, 1999
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-2135-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-2135-ND
FPGAs (Field Programmable Gate Array) 122-2135-ND
Spartan®-3 Field Programmable Gate Array (FPGA) IC 221 442368 17280 320-BGA

Spartan®-3 Field Programmable Gate Array (FPGA) IC 221 442368 17280 320-BGA

Buy Now Datasheet
FPGA Spartan-3 Family 1M Gates 17280 Cells 630MHz 90nm Technology 1.2V 320-Pin FBGA - 903-XC3S1000-4FG320I - Utmel Electronic Limited
Hong Kong, China
FPGA Spartan-3 Family 1M Gates 17280 Cells 630MHz 90nm Technology 1.2V 320-Pin FBGA
903-XC3S1000-4FG320I
FPGA Spartan-3 Family 1M Gates 17280 Cells 630MHz 90nm Technology 1.2V 320-Pin FBGA 903-XC3S1000-4FG320I
FPGA Spartan-3 Family 1M Gates 17280 Cells 630MHz 90nm Technology 1.2V 320-Pin FBGA

FPGA Spartan-3 Family 1M Gates 17280 Cells 630MHz 90nm Technology 1.2V 320-Pin FBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1000-4FG320I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S1000-4FG320I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S1000-4FG320I
IC FPGA 221 I/O 320FBGA

IC FPGA 221 I/O 320FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S1000-4FG320I
FPGA - Field Programmable Gate Array XC3S1000-4FG320I
FPGA - Field Programmable Gate Array 1000000 SYSTEM GATE 1.2 VOLT FPGA

FPGA - Field Programmable Gate Array 1000000 SYSTEM GATE 1.2 VOLT FPGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799659-XC3S1000-4FG320I 122-2135-ND 903-XC3S1000-4FG320I XC3S1000-4FG320I XC3S1000-4FG320I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1000-4FG320I FPGAs (Field Programmable Gate Array) FPGA Spartan-3 Family 1M Gates 17280 Cells 630MHz 90nm Technology 1.2V 320-Pin FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
System Gates 1.00E6 1.00E6
Logic Cells / Logic Blocks 17280 17280
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other; 1.2V Other
Unlock Full Specs
to access all available technical data

Similar Products

 - AMPAL20L10APC - Rochester Electronics
Specs
Package Type PDIP; Other; PDIP
View Details
5 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details