Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3S1000-4FG320C

Description
Spartan®-3 Field Programmable Gate Array (FPGA) IC 221 442368 17280 320-BGA
Request a Quote Datasheet
Description
Spartan®-3 Field Programmable Gate Array (FPGA) IC 221 442368 17280 320-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC3S1000-4FG320C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S1000-4FG320C-ND
FPGAs (Field Programmable Gate Array) XC3S1000-4FG320C-ND
Spartan®-3 Field Programmable Gate Array (FPGA) IC 221 442368 17280 320-BGA

Spartan®-3 Field Programmable Gate Array (FPGA) IC 221 442368 17280 320-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1000-4FG320C - 799658-XC3S1000-4FG320C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1000-4FG320C
799658-XC3S1000-4FG320C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1000-4FG320C 799658-XC3S1000-4FG320C
Manufacturer: Xilinx Inc. Win Source Part Number: 799658-XC3S1000-4FG3 20C Series: Spartan-3 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 320-BGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 221 Number of LABs/CLBs: 1920 Number of Logic Elements/Cells: 17280 Total RAM Bits: 442368 Number of Gates: 1000000 Family Name: XC3S1000 Categories: Integrated Circuits (ICs) Manufacturer Package: 320-FBGA (19x19) Alternative Parts (Cross-Reference): XC3S1000-4FGG320C; XC3S1000-4FG320I; XC3S1000-4FGG320I; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799658-XC3S1000-4FG320C
Series: Spartan-3
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 320-BGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 221
Number of LABs/CLBs: 1920
Number of Logic Elements/Cells: 17280
Total RAM Bits: 442368
Number of Gates: 1000000
Family Name: XC3S1000
Categories: Integrated Circuits (ICs)
Manufacturer Package: 320-FBGA (19x19)
Alternative Parts (Cross-Reference): XC3S1000-4FGG320C; XC3S1000-4FG320I; XC3S1000-4FGG320I;
Introduction Date: January 05, 1999
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1000-4FG320C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S1000-4FG320C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S1000-4FG320C
IC FPGA 221 I/O 320FBGA

IC FPGA 221 I/O 320FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S1000-4FG320C
FPGA - Field Programmable Gate Array XC3S1000-4FG320C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC3S1000-4FG320C-ND 799658-XC3S1000-4FG320C XC3S1000-4FG320C XC3S1000-4FG320C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1000-4FG320C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 320-BGA
Pins 320
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020C7 - 870485-EP1S30F1020C7 - Win Source Electronics
Specs
Package Type Other; 1020-FBGA (33x33)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details