Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3190A-3PQ160C XC3190A-3PQ160C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 037264-XC3190A-3PQ16 0C Mounting: SMD (SMT) Number of I/O: 138 Number of LABs/CLBs: 320 Total RAM Bits: 64160 Number of Gates: 6000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 160-PQFP (28x28) Supply Voltage - Operating: 4.25 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 037264-XC3190A-3PQ16 0C Mounting: SMD (SMT) Number of I/O: 138 Number of LABs/CLBs: 320 Total RAM Bits: 64160 Number of Gates: 6000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 160-PQFP (28x28) Supply Voltage - Operating: 4.25 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3190A-3PQ160C - 037264-XC3190A-3PQ160C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3190A-3PQ160C
037264-XC3190A-3PQ160C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3190A-3PQ160C 037264-XC3190A-3PQ160C
Manufacturer: Xilinx Inc. Win Source Part Number: 037264-XC3190A-3PQ16 0C Mounting: SMD (SMT) Number of I/O: 138 Number of LABs/CLBs: 320 Total RAM Bits: 64160 Number of Gates: 6000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 160-PQFP (28x28) Supply Voltage - Operating: 4.25 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 037264-XC3190A-3PQ160C
Mounting: SMD (SMT)
Number of I/O: 138
Number of LABs/CLBs: 320
Total RAM Bits: 64160
Number of Gates: 6000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 160-PQFP (28x28)
Supply Voltage - Operating: 4.25 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3190A-3PQ160C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3190A-3PQ160C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3190A-3PQ160C
IC FPGA 138 I/O 160QFP

IC FPGA 138 I/O 160QFP

Supplier's Site
IC FPGA 138 I/O 160QFP - 903-XC3190A-3PQ160C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 138 I/O 160QFP
903-XC3190A-3PQ160C
IC FPGA 138 I/O 160QFP 903-XC3190A-3PQ160C
IC FPGA 138 I/O 160QFP

IC FPGA 138 I/O 160QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 037264-XC3190A-3PQ160C XC3190A-3PQ160C 903-XC3190A-3PQ160C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3190A-3PQ160C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 138 I/O 160QFP
System Gates 6000 6000
Package Type QFP; Other; 160-PQFP (28x28) QFP QFP; Other; 160-BQFP
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 4.25 V ~ 5.25 V Other 5V; Other; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CB356C9 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 271 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details