Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1183928-XC3120A-2PC6
Operating Supply Voltage: 5 V
RAM Size: 1.8 kB
Number of Pins: 68
Categories: Custom Parts
Case / Package: PLCC
Alternative Parts (Cross-Reference): XC3120A2PC68C;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 85 °C
Speed Grade: 2
Number of Registers: 256
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1183928-XC3120A-2PC68C |
| Product Name | Custom Parts - Custom Parts (U - Z) - XC3120A-2PC68C |