Manufacturer: Keystone Electronics
Win Source Part Number: 854566-2158
Features: Hex Standoff Threaded #8-32 Stainless Steel 1.500" (38.10mm) 1 1/2"
Package: Bulk
Categories: Hardware
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 7318.19.0000
Other Part Number: 2158K, 2158K-ND, 2158K-NDR, 36-2158
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 854566-2158 |
| Product Name | Unclassified - 2158 |