Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3042-125PQ100C XC3042-125PQ100C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799652-XC3042-125PQ1 00C Series: XC3000 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 100-BQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 82 Number of LABs/CLBs: 144 Total RAM Bits: 30784 Number of Gates: 3000 Part Status: Obsolete(EOL) Family Name: XC3042 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-PQFP (14x20) Alternative Parts (Cross-Reference): M1425-PQ100I; M1225-VQ100C; TPC1010BVE-100C1; TPC1010AVE-100I; Introduction Date: August 28, 1995 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799652-XC3042-125PQ1 00C Series: XC3000 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 100-BQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 82 Number of LABs/CLBs: 144 Total RAM Bits: 30784 Number of Gates: 3000 Part Status: Obsolete(EOL) Family Name: XC3042 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-PQFP (14x20) Alternative Parts (Cross-Reference): M1425-PQ100I; M1225-VQ100C; TPC1010BVE-100C1; TPC1010AVE-100I; Introduction Date: August 28, 1995 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3042-125PQ100C - 799652-XC3042-125PQ100C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3042-125PQ100C
799652-XC3042-125PQ100C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3042-125PQ100C 799652-XC3042-125PQ100C
Manufacturer: Xilinx Inc. Win Source Part Number: 799652-XC3042-125PQ1 00C Series: XC3000 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 100-BQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 82 Number of LABs/CLBs: 144 Total RAM Bits: 30784 Number of Gates: 3000 Part Status: Obsolete(EOL) Family Name: XC3042 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-PQFP (14x20) Alternative Parts (Cross-Reference): M1425-PQ100I; M1225-VQ100C; TPC1010BVE-100C1; TPC1010AVE-100I; Introduction Date: August 28, 1995 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799652-XC3042-125PQ100C
Series: XC3000
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 100-BQFP
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of I/O: 82
Number of LABs/CLBs: 144
Total RAM Bits: 30784
Number of Gates: 3000
Part Status: Obsolete(EOL)
Family Name: XC3042
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-PQFP (14x20)
Alternative Parts (Cross-Reference): M1425-PQ100I; M1225-VQ100C; TPC1010BVE-100C1; TPC1010AVE-100I;
Introduction Date: August 28, 1995
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1022-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1022-ND
FPGAs (Field Programmable Gate Array) 122-1022-ND
XC3000 Field Programmable Gate Array (FPGA) IC 82 30784 100-BQFP

XC3000 Field Programmable Gate Array (FPGA) IC 82 30784 100-BQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3042-125PQ100C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3042-125PQ100C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3042-125PQ100C
IC FPGA 82 I/O 100QFP

IC FPGA 82 I/O 100QFP

Supplier's Site
IC FPGA 82 I/O 100QFP - 903-XC3042-125PQ100C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 82 I/O 100QFP
903-XC3042-125PQ100C
IC FPGA 82 I/O 100QFP 903-XC3042-125PQ100C
IC FPGA 82 I/O 100QFP

IC FPGA 82 I/O 100QFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799652-XC3042-125PQ100C 122-1022-ND XC3042-125PQ100C 903-XC3042-125PQ100C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3042-125PQ100C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 82 I/O 100QFP
System Gates 3000 3000
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 4.75 V ~ 5.25 V Other 5V; Other; 5V
Package Type Other; 100-BQFP QFP QFP; Other; 100-BQFP
Pins 100 100
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L04F-TCB196I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 3520
User I/Os 150 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details