Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3030-100PC84C

Description
XC3000 Field Programmable Gate Array (FPGA) IC 74 22176 84-LCC (J-Lead)
Request a Quote Datasheet
Description
XC3000 Field Programmable Gate Array (FPGA) IC 74 22176 84-LCC (J-Lead)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1013-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1013-ND
FPGAs (Field Programmable Gate Array) 122-1013-ND
XC3000 Field Programmable Gate Array (FPGA) IC 74 22176 84-LCC (J-Lead)

XC3000 Field Programmable Gate Array (FPGA) IC 74 22176 84-LCC (J-Lead)

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3030-100PC84C - 903567-XC3030-100PC84C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3030-100PC84C
903567-XC3030-100PC84C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3030-100PC84C 903567-XC3030-100PC84C
Manufacturer: Xilinx Inc. Win Source Part Number: 903567-XC3030-100PC8 4C Series: XC3000 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 74 22176 84-LCC (J-Lead) Package: Tray Package: 84-LCC (J-Lead) Mounting: Surface Mount Number of I/O: 74 Part Status: Obsolete Family Name: XC3030 Categories: Integrated Circuits (ICs) Case / Package: 84-PLCC (29.31x29.31) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 903567-XC3030-100PC84C
Series: XC3000
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 74 22176 84-LCC (J-Lead)
Package: Tray
Package: 84-LCC (J-Lead)
Mounting: Surface Mount
Number of I/O: 74
Part Status: Obsolete
Family Name: XC3030
Categories: Integrated Circuits (ICs)
Case / Package: 84-PLCC (29.31x29.31)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 240
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3030-100PC84C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3030-100PC84C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3030-100PC84C
IC FPGA 74 I/O 84PLCC

IC FPGA 74 I/O 84PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1013-ND 903567-XC3030-100PC84C XC3030-100PC84C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3030-100PC84C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 84-LCC (J-Lead) PLCC; Other; 84-PLCC (29.31x29.31)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CQ208C8 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details