Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025122-XC3020A-6PC6
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
RAM Size: 1.8 kB
Number of Pins: 68
Categories: OEM Parts(T-Z)
Case / Package: PLCC
Alternative Parts (Cross-Reference): XC3020A-6PC68CXC3020
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Speed Grade: 6
Number of Registers: 256
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1025122-XC3020A-6PC68C |
| Product Name | OEM Parts - OEM Parts (T - Z) - XC3020A-6PC68C |