The product 855731-3385 is a standardized brass rivet designed for use in PC board and electronic assembly applications. It features a shank diameter of 0.087 inches (2.21 mm) and a head diameter of 0.093 inches (2.36 mm). The rivet is made from brass with a bright electro-tin plating, complying with MIL-T-10727 specifications. This rivet type is noted for providing faster and stronger assemblies at a lower cost, making it suitable for various applications. Engineers are advised to test a sample before purchasing in bulk to ensure compatibility with their specific requirements. The product is packaged in bulk quantities of 100 and has a limited supply and demand status.
Manufacturer: Keystone Electronics
Win Source Part Number: 855731-3385
Features: Grip Range
Package: Bulk
Categories: Hardware
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 7318.23.0000
Other Part Number: 3385K, 3385K-ND, 3385K-NDR, 36-3385
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 855731-3385 |
| Product Name | Unclassified - 3385 |