Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP40-6FF1148I XC2VP40-6FF1148I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939272-XC2VP40-6FF11 48I Series: Virtex®-II Pro Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 804 3538944 43632 1148-BBGA, FCBGA Package: Tray Package: 1148-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 804 Part Status: Obsolete Family Name: XC2VP40 Categories: Integrated Circuits (ICs) Case / Package: 1148-FCPBGA (35x35) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939272-XC2VP40-6FF11 48I Series: Virtex®-II Pro Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 804 3538944 43632 1148-BBGA, FCBGA Package: Tray Package: 1148-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 804 Part Status: Obsolete Family Name: XC2VP40 Categories: Integrated Circuits (ICs) Case / Package: 1148-FCPBGA (35x35) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP40-6FF1148I - 939272-XC2VP40-6FF1148I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP40-6FF1148I
939272-XC2VP40-6FF1148I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP40-6FF1148I 939272-XC2VP40-6FF1148I
Manufacturer: Xilinx Inc. Win Source Part Number: 939272-XC2VP40-6FF11 48I Series: Virtex®-II Pro Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 804 3538944 43632 1148-BBGA, FCBGA Package: Tray Package: 1148-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 804 Part Status: Obsolete Family Name: XC2VP40 Categories: Integrated Circuits (ICs) Case / Package: 1148-FCPBGA (35x35) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939272-XC2VP40-6FF1148I
Series: Virtex®-II Pro
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 804 3538944 43632 1148-BBGA, FCBGA
Package: Tray
Package: 1148-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 804
Part Status: Obsolete
Family Name: XC2VP40
Categories: Integrated Circuits (ICs)
Case / Package: 1148-FCPBGA (35x35)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XC2VP40-6FF1148I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC2VP40-6FF1148I
FPGA Programmable Logic Device 696-XC2VP40-6FF1148I
IC FPGA 804 I/O 1148FCBGA Product overview: XC2VP40-6FF1148I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP40-6FF1148I can be used for catalog matching and distributor lookup.

IC FPGA 804 I/O 1148FCBGA Product overview: XC2VP40-6FF1148I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP40-6FF1148I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939272-XC2VP40-6FF1148I 696-XC2VP40-6FF1148I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP40-6FF1148I FPGA Programmable Logic Device
Package Type Other; 1148-FCPBGA (35x35) Other; 1148-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details