Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 556 2506752 30816 896-BBGA, FCBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 214115-XC2VP30-5FFG8
Mounting: SMD (SMT)
Number of I/O: 556
Number of LABs/CLBs: 3424
Number of Logic Elements/Cells: 30816
Total RAM Bits: 2506752
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 896-FCBGA (31x31)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC FPGA 556 I/O 896FCBGA
IC FPGA 556 I/O 896FCBGA
FPGA - Field Programmable Gate Array XC2VP30-5FFG896C
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC2VP30-5FFG896C-ND | 214115-XC2VP30-5FFG896C | 903-XC2VP30-5FFG896C | XC2VP30-5FFG896C | XC2VP30-5FFG896C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-5FFG896C | IC FPGA 556 I/O 896FCBGA | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Package Type | Other; 896-BBGA, FCBGA | Other; 896-FCBGA (31x31) | Other; 896-BBGA, FCBGA | ||
| Pins | 896 | 896 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Logic Cells / Logic Blocks | 30816 | 30816 |