Xilinx, Inc. 1350MHz 1.5V FPGA Programmable Logic Device XC2VP20-7FF896C

Description
IC FPGA 556 I/O 896FCBGA / FPGA Virtex-II Pro Family 20880 Cells 1350MHz 0.13um Technology 1.5V 896-Pin FCBGA Product overview: XC2VP20-7FF896C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1350MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1350MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP20-7FF896C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 556 I/O 896FCBGA / FPGA Virtex-II Pro Family 20880 Cells 1350MHz 0.13um Technology 1.5V 896-Pin FCBGA Product overview: XC2VP20-7FF896C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1350MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1350MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP20-7FF896C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1350MHz 1.5V FPGA Programmable Logic Device - 696-XC2VP20-7FF896C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1350MHz 1.5V FPGA Programmable Logic Device
696-XC2VP20-7FF896C
1350MHz 1.5V FPGA Programmable Logic Device 696-XC2VP20-7FF896C
IC FPGA 556 I/O 896FCBGA / FPGA Virtex-II Pro Family 20880 Cells 1350MHz 0.13um Technology 1.5V 896-Pin FCBGA Product overview: XC2VP20-7FF896C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1350MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1350MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP20-7FF896C can be used for catalog matching and distributor lookup.

IC FPGA 556 I/O 896FCBGA / FPGA Virtex-II Pro Family 20880 Cells 1350MHz 0.13um Technology 1.5V 896-Pin FCBGA Product overview: XC2VP20-7FF896C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1350MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1350MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP20-7FF896C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP20-7FF896C - 799628-XC2VP20-7FF896C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP20-7FF896C
799628-XC2VP20-7FF896C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP20-7FF896C 799628-XC2VP20-7FF896C
Manufacturer: Xilinx Inc. Win Source Part Number: 799628-XC2VP20-7FF89 6C Series: Virtex-II Pro Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 896-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 556 Number of LABs/CLBs: 2320 Number of Logic Elements/Cells: 20880 Total RAM Bits: 1622016 Family Name: XC2VP20 Categories: Integrated Circuits (ICs) Manufacturer Package: 896-FCBGA (31x31) Alternative Parts (Cross-Reference): M1AGLE3000V2-FG896; M1AGLE3000V2-FGG896I ; M7A3PE3000-1FGG896; M1AGLE3000V5-FG896; Introduction Date: February 03, 1999 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799628-XC2VP20-7FF896C
Series: Virtex-II Pro
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 896-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 556
Number of LABs/CLBs: 2320
Number of Logic Elements/Cells: 20880
Total RAM Bits: 1622016
Family Name: XC2VP20
Categories: Integrated Circuits (ICs)
Manufacturer Package: 896-FCBGA (31x31)
Alternative Parts (Cross-Reference): M1AGLE3000V2-FG896; M1AGLE3000V2-FGG896I; M7A3PE3000-1FGG896; M1AGLE3000V5-FG896;
Introduction Date: February 03, 1999
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2VP20-7FF896C
FPGA - Field Programmable Gate Array XC2VP20-7FF896C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC2VP20-7FF896C 799628-XC2VP20-7FF896C XC2VP20-7FF896C
Product Name 1350MHz 1.5V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP20-7FF896C FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 20880 20880
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50VFC484-3N - Lingto Electronic Limited
Specs
System Gates 116000
Logic Cells / Logic Blocks 2880
User I/Os 291 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details