Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP20-6FF896I XC2VP20-6FF896I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281519-XC2VP20-6FF8 96I Series: Virtex-II Pro Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 896-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 556 Number of LABs/CLBs: 2320 Number of Logic Elements/Cells: 20880 Total RAM Bits: 1622016 Family Name: XC2VP20 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com Manufacturer Package: 896-FCBGA (31x31) Alternative Parts (Cross-Reference): M1A3PE3000-FG896PP; M1A3PE3000-1FGG896ES ; M1A3PE3000-FFG896; Introduction Date: February 03, 1999 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 1281519-XC2VP20-6FF8 96I Series: Virtex-II Pro Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 896-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 556 Number of LABs/CLBs: 2320 Number of Logic Elements/Cells: 20880 Total RAM Bits: 1622016 Family Name: XC2VP20 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com Manufacturer Package: 896-FCBGA (31x31) Alternative Parts (Cross-Reference): M1A3PE3000-FG896PP; M1A3PE3000-1FGG896ES ; M1A3PE3000-FFG896; Introduction Date: February 03, 1999 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP20-6FF896I - 1281519-XC2VP20-6FF896I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP20-6FF896I
1281519-XC2VP20-6FF896I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP20-6FF896I 1281519-XC2VP20-6FF896I
Manufacturer: Xilinx Inc. Win Source Part Number: 1281519-XC2VP20-6FF8 96I Series: Virtex-II Pro Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 896-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 556 Number of LABs/CLBs: 2320 Number of Logic Elements/Cells: 20880 Total RAM Bits: 1622016 Family Name: XC2VP20 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.xilinx.com Manufacturer Package: 896-FCBGA (31x31) Alternative Parts (Cross-Reference): M1A3PE3000-FG896PP; M1A3PE3000-1FGG896ES ; M1A3PE3000-FFG896; Introduction Date: February 03, 1999 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2019 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 1281519-XC2VP20-6FF896I
Series: Virtex-II Pro
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 896-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 556
Number of LABs/CLBs: 2320
Number of Logic Elements/Cells: 20880
Total RAM Bits: 1622016
Family Name: XC2VP20
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 896-FCBGA (31x31)
Alternative Parts (Cross-Reference): M1A3PE3000-FG896PP; M1A3PE3000-1FGG896ES; M1A3PE3000-FFG896;
Introduction Date: February 03, 1999
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2VP20-6FF896I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2VP20-6FF896I-ND
FPGAs (Field Programmable Gate Array) XC2VP20-6FF896I-ND
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 556 1622016 20880 896-BBGA, FCBGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 556 1622016 20880 896-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP20-6FF896I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2VP20-6FF896I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2VP20-6FF896I
IC FPGA 556 I/O 896FCBGA

IC FPGA 556 I/O 896FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2VP20-6FF896I
FPGA - Field Programmable Gate Array XC2VP20-6FF896I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
IC FPGA 556 I/O 896FCBGA - 903-XC2VP20-6FF896I - Utmel Electronic Limited
Hong Kong, China
IC FPGA 556 I/O 896FCBGA
903-XC2VP20-6FF896I
IC FPGA 556 I/O 896FCBGA 903-XC2VP20-6FF896I
IC FPGA 556 I/O 896FCBGA

IC FPGA 556 I/O 896FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1281519-XC2VP20-6FF896I XC2VP20-6FF896I-ND XC2VP20-6FF896I XC2VP20-6FF896I 903-XC2VP20-6FF896I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP20-6FF896I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array IC FPGA 556 I/O 896FCBGA
Logic Cells / Logic Blocks 20880 20880
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.425 V ~ 1.575 V Other Other; 1.5V
Package Type Other; 896-BBGA, FCBGA Other; 896-BBGA, FCBGA
Pins 896 896
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020C7 - 870485-EP1S30F1020C7 - Win Source Electronics
Specs
Package Type Other; 1020-FBGA (33x33)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details