Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP20-6FF1152I XC2VP20-6FF1152I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903559-XC2VP20-6FF11 52I Series: Virtex®-II Pro Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 564 1622016 20880 1152-BBGA, FCBGA Package: Tray Package: 1152-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 564 Part Status: Obsolete Family Name: XC2VP20 Categories: Integrated Circuits (ICs) Case / Package: 1152-FCBGA (35x35) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903559-XC2VP20-6FF11 52I Series: Virtex®-II Pro Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 564 1622016 20880 1152-BBGA, FCBGA Package: Tray Package: 1152-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 564 Part Status: Obsolete Family Name: XC2VP20 Categories: Integrated Circuits (ICs) Case / Package: 1152-FCBGA (35x35) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP20-6FF1152I - 903559-XC2VP20-6FF1152I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP20-6FF1152I
903559-XC2VP20-6FF1152I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP20-6FF1152I 903559-XC2VP20-6FF1152I
Manufacturer: Xilinx Inc. Win Source Part Number: 903559-XC2VP20-6FF11 52I Series: Virtex®-II Pro Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 564 1622016 20880 1152-BBGA, FCBGA Package: Tray Package: 1152-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 564 Part Status: Obsolete Family Name: XC2VP20 Categories: Integrated Circuits (ICs) Case / Package: 1152-FCBGA (35x35) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 903559-XC2VP20-6FF1152I
Series: Virtex®-II Pro
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 564 1622016 20880 1152-BBGA, FCBGA
Package: Tray
Package: 1152-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 564
Part Status: Obsolete
Family Name: XC2VP20
Categories: Integrated Circuits (ICs)
Case / Package: 1152-FCBGA (35x35)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2VP20-6FF1152I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2VP20-6FF1152I-ND
FPGAs (Field Programmable Gate Array) XC2VP20-6FF1152I-ND
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 564 1622016 20880 1152-BBGA, FCBGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 564 1622016 20880 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP20-6FF1152I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2VP20-6FF1152I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2VP20-6FF1152I
IC FPGA 564 I/O 1152FCBGA

IC FPGA 564 I/O 1152FCBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2VP20-6FF1152I
FPGA - Field Programmable Gate Array XC2VP20-6FF1152I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 903559-XC2VP20-6FF1152I XC2VP20-6FF1152I-ND XC2VP20-6FF1152I XC2VP20-6FF1152I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP20-6FF1152I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 1152-FCBGA (35x35) Other; 1152-BBGA, FCBGA
Unlock Full Specs
to access all available technical data