Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC2VP20-5FGG676C

Description
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 404 1622016 20880 676-BGA
Request a Quote Datasheet
Description
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 404 1622016 20880 676-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1361-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1361-ND
FPGAs (Field Programmable Gate Array) 122-1361-ND
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 404 1622016 20880 676-BGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 404 1622016 20880 676-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP20-5FGG676C - 939266-XC2VP20-5FGG676C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP20-5FGG676C
939266-XC2VP20-5FGG676C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP20-5FGG676C 939266-XC2VP20-5FGG676C
Manufacturer: Xilinx Inc. Win Source Part Number: 939266-XC2VP20-5FGG6 76C Series: Virtex®-II Pro Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 404 1622016 20880 676-BGA Package: Tray Package: 676-BGA Mounting: Surface Mount Number of I/O: 404 Part Status: Obsolete Family Name: XC2VP20 Categories: Integrated Circuits (ICs) Case / Package: 676-FBGA (27x27) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939266-XC2VP20-5FGG676C
Series: Virtex®-II Pro
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 404 1622016 20880 676-BGA
Package: Tray
Package: 676-BGA
Mounting: Surface Mount
Number of I/O: 404
Part Status: Obsolete
Family Name: XC2VP20
Categories: Integrated Circuits (ICs)
Case / Package: 676-FBGA (27x27)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2VP20-5FGG676C
FPGA - Field Programmable Gate Array XC2VP20-5FGG676C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP20-5FGG676C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2VP20-5FGG676C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2VP20-5FGG676C
IC FPGA 404 I/O 676FBGA

IC FPGA 404 I/O 676FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1361-ND 939266-XC2VP20-5FGG676C XC2VP20-5FGG676C XC2VP20-5FGG676C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP20-5FGG676C FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 676-BGA Other; 676-FBGA (27x27)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8452ATC100-3 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 336
User I/Os 78 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details