Rochester Electronics Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10AFC256-3 EPF10K10AFC256-3

Description
Manufacturer: Altera Win Source Part Number: 870593-EPF10K10AFC25 6-3 Series: FLEX-10KA® Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 256-BGA Package: Bulk Package: 256-BGA Mounting: Surface Mount Number of I/O: 150 Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 870593-EPF10K10AFC25 6-3 Series: FLEX-10KA® Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 256-BGA Package: Bulk Package: 256-BGA Mounting: Surface Mount Number of I/O: 150 Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10AFC256-3 - 870593-EPF10K10AFC256-3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10AFC256-3
870593-EPF10K10AFC256-3
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10AFC256-3 870593-EPF10K10AFC256-3
Manufacturer: Altera Win Source Part Number: 870593-EPF10K10AFC25 6-3 Series: FLEX-10KA® Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 256-BGA Package: Bulk Package: 256-BGA Mounting: Surface Mount Number of I/O: 150 Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Altera
Win Source Part Number: 870593-EPF10K10AFC256-3
Series: FLEX-10KA®
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 256-BGA
Package: Bulk
Package: 256-BGA
Mounting: Surface Mount
Number of I/O: 150
Categories: Integrated Circuits (ICs)
Case / Package: 256-FBGA (17x17)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10AFC256-3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K10AFC256-3
Embedded - FPGAs (Field Programmable Gate Array) EPF10K10AFC256-3
LOADABLE PLD, 0.8NS PBGA256

LOADABLE PLD, 0.8NS PBGA256

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 870593-EPF10K10AFC256-3 EPF10K10AFC256-3
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10AFC256-3 Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-FBGA (17x17)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1K10FC256-1 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 576
User I/Os 136 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details