Manufacturer: Xilinx Inc.
Win Source Part Number: 057588-XC2VP20-5FF89
Mounting: SMD (SMT)
Number of I/O: 556
Number of LABs/CLBs: 2320
Number of Logic Elements/Cells: 20880
Total RAM Bits: 1622016
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 896-FCBGA (31x31)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 556 1622016 20880 896-BBGA, FCBGA
IC FPGA 556 I/O 896FCBGA
FPGA - Field Programmable Gate Array 20880 Logic Cells 8 Rocket IOs 2 Power PC 405
IC FPGA 556 I/O 896FCBGA
| Win Source Electronics | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 057588-XC2VP20-5FF896I | XC2VP20-5FF896I-ND | 903-XC2VP20-5FF896I | XC2VP20-5FF896I | XC2VP20-5FF896I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP20-5FF896I | FPGAs (Field Programmable Gate Array) | IC FPGA 556 I/O 896FCBGA | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 20880 | 20880 | |||
| Package Type | Other; 896-FCBGA (31x31) | Other; 896-BBGA, FCBGA | Other; 896-BBGA, FCBGA | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Supply Voltage | Other; 1.425 V ~ 1.575 V | Other; 1.5V | Other |