Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP2-5FGG256C XC2VP2-5FGG256C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939267-XC2VP2-5FGG25 6C Series: Virtex®-II Pro Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 140 221184 3168 256-BGA Package: Tray Package: 256-BGA Mounting: Surface Mount Number of I/O: 140 Part Status: Obsolete Family Name: XC2VP2 Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939267-XC2VP2-5FGG25 6C Series: Virtex®-II Pro Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 140 221184 3168 256-BGA Package: Tray Package: 256-BGA Mounting: Surface Mount Number of I/O: 140 Part Status: Obsolete Family Name: XC2VP2 Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP2-5FGG256C - 939267-XC2VP2-5FGG256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP2-5FGG256C
939267-XC2VP2-5FGG256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP2-5FGG256C 939267-XC2VP2-5FGG256C
Manufacturer: Xilinx Inc. Win Source Part Number: 939267-XC2VP2-5FGG25 6C Series: Virtex®-II Pro Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 140 221184 3168 256-BGA Package: Tray Package: 256-BGA Mounting: Surface Mount Number of I/O: 140 Part Status: Obsolete Family Name: XC2VP2 Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939267-XC2VP2-5FGG256C
Series: Virtex®-II Pro
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 140 221184 3168 256-BGA
Package: Tray
Package: 256-BGA
Mounting: Surface Mount
Number of I/O: 140
Part Status: Obsolete
Family Name: XC2VP2
Categories: Integrated Circuits (ICs)
Case / Package: 256-FBGA (17x17)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2VP2-5FGG256C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2VP2-5FGG256C-ND
FPGAs (Field Programmable Gate Array) XC2VP2-5FGG256C-ND
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 140 221184 3168 256-BGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 140 221184 3168 256-BGA

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2VP2-5FGG256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2VP2-5FGG256C
IC FPGA 140 I/O 256FBGA

IC FPGA 140 I/O 256FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - XC2VP2-5FGG256C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC2VP2-5FGG256C
FPGAs (Field Programmable Gate Array) XC2VP2-5FGG256C
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 140 221184 3168 256-BGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 140 221184 3168 256-BGA

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2VP2-5FGG256C
FPGA - Field Programmable Gate Array XC2VP2-5FGG256C
FPGA - Field Programmable Gate Array 3168 LOGIC CELLS 4 ROCKET IOS

FPGA - Field Programmable Gate Array 3168 LOGIC CELLS 4 ROCKET IOS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939267-XC2VP2-5FGG256C XC2VP2-5FGG256C-ND XC2VP2-5FGG256C XC2VP2-5FGG256C XC2VP2-5FGG256C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP2-5FGG256C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 256-FBGA (17x17) Other; 256-BGA Other; 256-BGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Pins 256
Logic Cells / Logic Blocks 3168
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details