Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V6000-5BF957C XC2V6000-5BF957C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799624-XC2V6000-5BF9 57C Series: Virtex-II Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 957-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 684 Number of LABs/CLBs: 8448 Total RAM Bits: 2654208 Number of Gates: 6000000 Part Status: Obsolete(EOL) Family Name: XC2V6000 Categories: Integrated Circuits (ICs) Manufacturer Package: 957-FCBGA (40x40) Alternative Parts (Cross-Reference): XC2V6000-5BFG957C ; XC2V6000-5BFG957I; XC2V6000-5BF957I; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799624-XC2V6000-5BF9 57C Series: Virtex-II Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 957-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 684 Number of LABs/CLBs: 8448 Total RAM Bits: 2654208 Number of Gates: 6000000 Part Status: Obsolete(EOL) Family Name: XC2V6000 Categories: Integrated Circuits (ICs) Manufacturer Package: 957-FCBGA (40x40) Alternative Parts (Cross-Reference): XC2V6000-5BFG957C ; XC2V6000-5BFG957I; XC2V6000-5BF957I; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V6000-5BF957C - 799624-XC2V6000-5BF957C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V6000-5BF957C
799624-XC2V6000-5BF957C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V6000-5BF957C 799624-XC2V6000-5BF957C
Manufacturer: Xilinx Inc. Win Source Part Number: 799624-XC2V6000-5BF9 57C Series: Virtex-II Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 957-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 684 Number of LABs/CLBs: 8448 Total RAM Bits: 2654208 Number of Gates: 6000000 Part Status: Obsolete(EOL) Family Name: XC2V6000 Categories: Integrated Circuits (ICs) Manufacturer Package: 957-FCBGA (40x40) Alternative Parts (Cross-Reference): XC2V6000-5BFG957C ; XC2V6000-5BFG957I; XC2V6000-5BF957I; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799624-XC2V6000-5BF957C
Series: Virtex-II
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 957-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 684
Number of LABs/CLBs: 8448
Total RAM Bits: 2654208
Number of Gates: 6000000
Part Status: Obsolete(EOL)
Family Name: XC2V6000
Categories: Integrated Circuits (ICs)
Manufacturer Package: 957-FCBGA (40x40)
Alternative Parts (Cross-Reference): XC2V6000-5BFG957C ; XC2V6000-5BFG957I; XC2V6000-5BF957I;
Introduction Date: January 05, 1999
ECCN: 3A991.d
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2V6000-5BF957C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2V6000-5BF957C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2V6000-5BF957C
IC FPGA 684 I/O 957FCBGA

IC FPGA 684 I/O 957FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799624-XC2V6000-5BF957C XC2V6000-5BF957C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V6000-5BF957C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 6.00E6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CF484C8 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details