Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V3000-5BF957I XC2V3000-5BF957I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 846719-XC2V3000-5BF9 57I Series: Virtex®-II Features: series Field Programmable Gate Array (FPGA) IC 684 1769472 Package: Tray Number of I/O: 684 Part Status: Obsolete Family Name: XC2V3000 Categories: Integrated Circuits (ICs) ECCN: 3A001A7A Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 21 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 846719-XC2V3000-5BF9 57I Series: Virtex®-II Features: series Field Programmable Gate Array (FPGA) IC 684 1769472 Package: Tray Number of I/O: 684 Part Status: Obsolete Family Name: XC2V3000 Categories: Integrated Circuits (ICs) ECCN: 3A001A7A Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 21 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V3000-5BF957I - 846719-XC2V3000-5BF957I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V3000-5BF957I
846719-XC2V3000-5BF957I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V3000-5BF957I 846719-XC2V3000-5BF957I
Manufacturer: Xilinx Inc. Win Source Part Number: 846719-XC2V3000-5BF9 57I Series: Virtex®-II Features: series Field Programmable Gate Array (FPGA) IC 684 1769472 Package: Tray Number of I/O: 684 Part Status: Obsolete Family Name: XC2V3000 Categories: Integrated Circuits (ICs) ECCN: 3A001A7A Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 21 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 846719-XC2V3000-5BF957I
Series: Virtex®-II
Features: series Field Programmable Gate Array (FPGA) IC 684 1769472
Package: Tray
Number of I/O: 684
Part Status: Obsolete
Family Name: XC2V3000
Categories: Integrated Circuits (ICs)
ECCN: 3A001A7A
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 21
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2V3000-5BF957I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2V3000-5BF957I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2V3000-5BF957I
IC FPGA 684 I/O 957FCBGA

IC FPGA 684 I/O 957FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 846719-XC2V3000-5BF957I XC2V3000-5BF957I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V3000-5BF957I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT40K10-2AJC - Lingto Electronic Limited
Specs
System Gates 20000
Logic Cells / Logic Blocks 576
User I/Os 62 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details