Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V3000-4FFG1152C XC2V3000-4FFG1152C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084392-XC2V3000-4FFG 1152C Mounting: SMD (SMT) Number of I/O: 720 Number of LABs/CLBs: 3584 Total RAM Bits: 1769472 Number of Gates: 3000000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1152-FCBGA (35x35) Supply Voltage - Operating: 1.425 V to 1.575 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 084392-XC2V3000-4FFG 1152C Mounting: SMD (SMT) Number of I/O: 720 Number of LABs/CLBs: 3584 Total RAM Bits: 1769472 Number of Gates: 3000000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1152-FCBGA (35x35) Supply Voltage - Operating: 1.425 V to 1.575 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V3000-4FFG1152C - 084392-XC2V3000-4FFG1152C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V3000-4FFG1152C
084392-XC2V3000-4FFG1152C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V3000-4FFG1152C 084392-XC2V3000-4FFG1152C
Manufacturer: Xilinx Inc. Win Source Part Number: 084392-XC2V3000-4FFG 1152C Mounting: SMD (SMT) Number of I/O: 720 Number of LABs/CLBs: 3584 Total RAM Bits: 1769472 Number of Gates: 3000000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1152-FCBGA (35x35) Supply Voltage - Operating: 1.425 V to 1.575 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 084392-XC2V3000-4FFG1152C
Mounting: SMD (SMT)
Number of I/O: 720
Number of LABs/CLBs: 3584
Total RAM Bits: 1769472
Number of Gates: 3000000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1152-FCBGA (35x35)
Supply Voltage - Operating: 1.425 V to 1.575 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1353-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1353-ND
FPGAs (Field Programmable Gate Array) 122-1353-ND
Virtex®-II Field Programmable Gate Array (FPGA) IC 720 1769472 1152-BBGA, FCBGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 720 1769472 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2V3000-4FFG1152C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2V3000-4FFG1152C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2V3000-4FFG1152C
IC FPGA 720 I/O 1152FCBGA

IC FPGA 720 I/O 1152FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 084392-XC2V3000-4FFG1152C 122-1353-ND XC2V3000-4FFG1152C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V3000-4FFG1152C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 3.00E6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25FF1020I6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 607 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details