Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V250-4FG256I XC2V250-4FG256I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799614-XC2V250-4FG25 6I Series: Virtex-II Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 256-BGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 172 Number of LABs/CLBs: 384 Total RAM Bits: 442368 Number of Gates: 250000 Part Status: Obsolete(EOL) Family Name: XC2V250 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FBGA (17x17) Alternative Parts (Cross-Reference): M7AGL1000-FFGG256I; M7AGL1000-FFGG256ES; M7AGL1000-FFG256ES; M7AGL1000-FFG256PP; Introduction Date: February 18, 1998 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799614-XC2V250-4FG25 6I Series: Virtex-II Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 256-BGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 172 Number of LABs/CLBs: 384 Total RAM Bits: 442368 Number of Gates: 250000 Part Status: Obsolete(EOL) Family Name: XC2V250 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FBGA (17x17) Alternative Parts (Cross-Reference): M7AGL1000-FFGG256I; M7AGL1000-FFGG256ES; M7AGL1000-FFG256ES; M7AGL1000-FFG256PP; Introduction Date: February 18, 1998 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V250-4FG256I - 799614-XC2V250-4FG256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V250-4FG256I
799614-XC2V250-4FG256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V250-4FG256I 799614-XC2V250-4FG256I
Manufacturer: Xilinx Inc. Win Source Part Number: 799614-XC2V250-4FG25 6I Series: Virtex-II Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 256-BGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 172 Number of LABs/CLBs: 384 Total RAM Bits: 442368 Number of Gates: 250000 Part Status: Obsolete(EOL) Family Name: XC2V250 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FBGA (17x17) Alternative Parts (Cross-Reference): M7AGL1000-FFGG256I; M7AGL1000-FFGG256ES; M7AGL1000-FFG256ES; M7AGL1000-FFG256PP; Introduction Date: February 18, 1998 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799614-XC2V250-4FG256I
Series: Virtex-II
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 256-BGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 172
Number of LABs/CLBs: 384
Total RAM Bits: 442368
Number of Gates: 250000
Part Status: Obsolete(EOL)
Family Name: XC2V250
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FBGA (17x17)
Alternative Parts (Cross-Reference): M7AGL1000-FFGG256I; M7AGL1000-FFGG256ES; M7AGL1000-FFG256ES; M7AGL1000-FFG256PP;
Introduction Date: February 18, 1998
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2V250-4FG256I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2V250-4FG256I-ND
FPGAs (Field Programmable Gate Array) XC2V250-4FG256I-ND
Virtex®-II Field Programmable Gate Array (FPGA) IC 172 442368 256-BGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 172 442368 256-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2V250-4FG256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2V250-4FG256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2V250-4FG256I
IC FPGA 172 I/O 256FBGA

IC FPGA 172 I/O 256FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799614-XC2V250-4FG256I XC2V250-4FG256I-ND XC2V250-4FG256I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2V250-4FG256I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 250000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100QC208-3V - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 159 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details